EN
  • EN
  • DE

74LVC1G14GF

Part No 74LVC1G14GF
Manufacturer NXP / Nexperia
Catalog Miscellaneous
Description Single Schmitt-trigger inverter
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer NXP
Popularity Low
Supply and Demand Status Limited
Win Source Part Number 815953-74LVC1G14GF
Ultra Librarian 3D Model Ultra Librarian 74LVC1G14GF CAD Model

Description

The 74LVC1G14GF is a high-performance, single inverter with Schmitt-trigger input designed by NXP Semiconductors. This integrated circuit is part of the 74LVC family, which is known for its low-voltage CMOS technology offering both high-speed operation and low-power consumption. This particular device is optimized for use in 3.3V systems but can operate with a supply voltage ranging from 1.65V to 5.5V, making it versatile for a variety of applications.

One of the key features of the 74LVC1G14GF is its Schmitt-trigger input, which provides hysteresis that enhances noise immunity and allows for slow input transition. This characteristic makes it particularly suitable for transforming slowly changing input signals into sharply defined jitter-free output signals, thereby enhancing circuit reliability in noisy environments.

The 74LVC1G14GF is capable of driving 50-ohm transmission lines and has the ability to drive up to 5 LVTTL inputs, which is a testament to its robust output drive capabilities. Furthermore, the device is characterized for operation from -40°C to +125°C, ensuring reliable performance across a wide range of environmental conditions.

Another advantage of this product is its compatibility with TTL levels. Inputs can be driven from either 3.3V or 5V devices, which means that this inverter can be used as a logic-level translator from 3.3V to 5V or vice versa. This feature simplifies the design of mixed-voltage systems and enhances the IC's flexibility.

For ease of PCB layout, the 74LVC1G14GF is offered in a small and convenient 6-pin package. The device also includes ESD protection, ensuring that it is safeguarded against the potential damage caused by electrostatic discharge during handling and operation.

In summary, the 74LVC1G14GF from NXP is an excellent choice for designers looking for a high-performance, single inverter with Schmitt-trigger input. Its low power consumption, high noise immunity, robust drive capabilities, and broad operating temperature range make it an ideal component for a wide range of applications in today's electronics industry.

You May Also Be Interested in

Red Lion Controls
HSPA,5PORT,SCRW,ACADPT,AT / 3G GSM, HSPA Router AT&T Ethernet, RS-232
Need more? Email Us
IXYS
X SERIES KEY PLUG W/WIRE 350MM
Need more? Email Us
Digi International
DIGI IX20 GLB CAT-4 + ACCESSORIE / 4G EDGE, GPRS, LTE Router Ethernet, RJ-45, RS-232
Need more? Email Us
Quest Technology International Inc.
TELEPHONE SINGLEGANG WALL PLATE
Lowest to $4.6536
Advantech Corp
UBIQUITOUS TOUCH COMPUTER
Need more? Email Us
3M
SCOTCH SQUARE BUMPERS, SP954-NA,
Need more? Email Us
Digi International
6355-SR16 LTE ROUTER; 5 PORT GIG / 4G/3G EDGE, EV-DO, GPRS, GSM, HSPA+, LTE, UMTS Router AT&T, Sprint, Verizon Ethernet, USB
Need more? Email Us
Red Lion Controls
1003GX2-LX-10 GB SWITCH /
Need more? Email Us
Advantech Corp
18" PCT.T/S PANEL WITH INTEL CEL
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713

Pricing & Ordering

Quantity Unit Price Ext. Price
60+ $1.0487 $62.9220
135+ $0.8616 $116.3160
210+ $0.8339 $175.1190
290+ $0.8073 $234.1170
370+ $0.7808 $288.8960
500+ $0.6999 $349.9500
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,900 pieces
MOQ: 60 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess