EN
  • EN
  • DE

74LVC1G175GW

Part No 74LVC1G175GW
Manufacturer NXP / Nexperia
Catalog Specialized ICs
Description Flip Flop D-Type Pos-Edge 1-Element 6-Pin TSSOP / Single D-type flip-flop with reset; positive-edge trigger
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NXP
Win Source Part Number 1132794-74LVC1G175GW
Manufacturer Homepage www.nxp.com
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Sufficient
Family Name 74LVC1G175
Introduction Date March 18, 2004
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2027
Ultra Librarian 3D Model Ultra Librarian 74LVC1G175GW CAD Model

Description

Product Overview: 74LVC1G175GW Single D-type Flip-flop by NXP

The 74LVC1G175GW is a high-performance, single D-type flip-flop with asynchronous clear functionality, designed and manufactured by NXP Semiconductors. This compact and efficient integrated circuit is part of the LVC family, which is known for its low-voltage operation and high-speed interface technology. The 74LVC1G175GW is housed in a leadless TSSOP5 (SOT353) package, making it suitable for space-constrained applications.

Key Features

  • Low Voltage Operation: The device operates at a voltage range of 1.65V to 5.5V, which allows for compatibility with various logic levels and the ability to interface with both 3.3V and 5V systems.
  • High-Speed Performance: With a typical propagation delay of only 3.7ns at 3.3V, this flip-flop provides fast data transfer, making it ideal for high-speed data processing applications.
  • Power Efficiency: The 74LVC1G175GW is designed for low power consumption, featuring a low static and dynamic power consumption, which is essential for battery-powered and power-sensitive designs.
  • Asynchronous Clear: The inclusion of an asynchronous clear input allows for the immediate reset of the flip-flop, which is crucial for initializing circuits and error recovery processes.
  • 5-Bit Configuration: The device's TSSOP5 packaging includes five pins, which are the data input (D), clock input (CP), asynchronous clear input (nCLR), output (Q), and ground (GND), providing a straightforward interface for designers.

Applications

The 74LVC1G175GW's versatile features make it suitable for a wide range of applications, including:

  • Data storage and transfer
  • Signal processing
  • Control systems
  • Communication systems
  • Portable and battery-powered devices
  • Computing and logic interfaces

Quality and Reliability

NXP's commitment to quality ensures that the 74LVC1G175GW meets stringent industry standards. The device is fabricated with advanced silicon gate CMOS technology, providing robustness and reliability. It also features ESD protection, ensuring resilience against electrostatic discharge events during handling and operation.

For designers looking for a reliable and high-performance single D-type flip-flop, the 74LVC1G175GW from NXP offers an excellent balance of speed, power efficiency, and compact form factor, making it an ideal choice for a variety of digital applications.

You May Also Be Interested in

Microchip Technology
IC AUTHENTICATION CHIP 8UDFN
Lowest to $7.1373
ON Semiconductor
IC IGNITION COIL DRIVER D2PAK
Need more? Email Us
Microchip Technology
IC EEPROM 2K I2C 4MHZ 8SOIC
Lowest to $2.1461
Texas Instruments
Programmable TFT V Calibrator with Non-Volatile Memory | IC TFT VCOM CALIBRATOR 10WSON
Lowest to $1.4867
Texas Instruments
PMIC and High-Current LED Driver IC
Lowest to $17.1302
Texas Instruments
IC SCANNER COLR 3CH 42BIT 28SOIC
Lowest to $5.7999
Fairchild/ON Semiconductor
IC OUTPUT CIRCUIT VERT 10-SIP
Lowest to $26.3102
Power Integrations
IC CAPACITOR DISCHARGE 8SO
Need more? Email Us
Texas Instruments
LM9823 3 Channel 48-Bit Color Scanner Analog Front End
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $8.2106
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948

Pricing & Ordering

Quantity Unit Price Ext. Price
715+ $0.0703 $50.2645
1,520+ $0.0658 $100.0160
2,360+ $0.0636 $150.0960
3,380+ $0.0592 $200.0960
4,395+ $0.0569 $250.0755
5,485+ $0.0547 $300.0295
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 120,000 pieces
MOQ: 715 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess