EN
  • EN
  • DE

74LVC1G19GW/DG125

Part No 74LVC1G19GW/DG125
Manufacturer NXP / Nexperia
Catalog Hard To Find
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 0908+
Manufacturer NXP
Manufacturer Homepage www.nxp.com
Win Source Part Number 713201-74LVC1G19GW/DG125
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 74LVC1G19GW/DG125 CAD Model

Description

Product Overview: 74LVC1G19GW/DG125 by NXP

The 74LVC1G19GW/DG125 is a high-performance, low-voltage 2-to-4 line decoder/demultiplexer designed by NXP Semiconductors. This advanced integrated circuit (IC) is part of NXP's 74LVC family, which is renowned for its low-voltage operation and high-speed interface technology. The device is ideal for use in a wide range of applications, including mobile phones, computing, consumer electronics, and networking equipment, where power efficiency and miniaturization are critical design parameters.

Key Features

  • Low Voltage Operation: Operates at a voltage range of 1.65V to 5.5V, making it compatible with various systems and allowing for reduced power consumption.
  • High Speed: Offers propagation delays as low as 3.7ns at a 3.3V supply, ensuring high-speed performance for critical applications.
  • 5V Tolerant Inputs: Inputs can tolerate a 5V signal without any damage, providing flexibility in interfacing with higher voltage logic levels.
  • Low Power Dissipation: Characterized by a very low static and dynamic power consumption, contributing to overall energy efficiency in electronic systems.
  • ESD Protection: Features robust electrostatic discharge (ESD) protection, with high ESD immunity meeting IEC 61000-4-2 standards.

Product Specifications

  • Logic Family: LVC
  • Logic Type: 2-to-4 Line Decoder/Demultiplexer
  • Package Type: TSSOP5 (SOT353-1)
  • Mounting Style: Surface Mount
  • Operating Temperature Range: -40°C to +125°C, suitable for industrial environments.

Design and Applications

The 74LVC1G19GW/DG125 is housed in a compact TSSOP5 package, which is ideal for space-constrained applications. Its design supports the use of automated pick-and-place equipment, facilitating efficient assembly processes. The device's decoding and demultiplexing capabilities are essential for expanding the output lines of microcontrollers and microprocessors, allowing for additional peripheral control with minimal I/O resources.

In summary, the 74LVC1G19GW/DG125 by NXP is a versatile and efficient solution for designers looking to implement decoding and demultiplexing functions in their systems, with the added benefits of low power consumption and high-speed operation.

You May Also Be Interested in

Analog Devices Inc.
Lowest to $18.2138
Vishay
SENSOR REMOTE REC 36.0KHZ 30M
Need more? Email Us
Rohm Semiconductor
Need more? Email Us
Vishay
RES 3.65K OHM 0.1% 1/16W 0402
Lowest to $0.3128
RF Micro Devices
Lowest to $2.8390
Micron Technology Inc.
Lowest to $8.2538
Genesys
Need more? Email Us
Texas Instruments
High-Speed CMOS Logic Quad Bilateral Switch | IC SWITCH QUAD 1X2 14SOIC
Lowest to $0.3639
Analog Devices Inc.
IC ADC 20BIT LC2MOS MONO 20-DIP
Lowest to $89.5105

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.2963
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $18.0572
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess