EN
  • EN
  • DE

74LVC1G386GW

Part No 74LVC1G386GW
Manufacturer NXP / Nexperia
Catalog Hard To Find
Description 3-input EXCLUSIVE-OR gate
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NXP
Win Source Part Number 1132826-74LVC1G386GW
Manufacturer Homepage www.nxp.com
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian 74LVC1G386GW CAD Model

Description

Product Overview: 74LVC1G386GW by NXP Semiconductors

The 74LVC1G386GW is a high-performance, low-voltage CMOS device from NXP Semiconductors, designed to meet the requirements of a wide range of electronic applications. This single 3-input EXCLUSIVE-OR gate is part of NXP's 74LVC family, which is renowned for its low power consumption and high speed.

Key Features

  • Logic Type: The 74LVC1G386GW is an EXCLUSIVE-OR gate, which is a fundamental component in digital circuits, used extensively for parity checking and bit manipulation tasks.
  • Supply Voltage Range: This device operates at a very accommodating supply voltage range of 1.65V to 5.5V, making it suitable for interfacing with both 3.3V and 5V logic levels without the need for level shifting.
  • High-Speed Operation: With propagation delays as low as 3.7ns at a 3.3V supply voltage, the 74LVC1G386GW is optimized for high-speed signal processing, ensuring minimal delay in critical applications.
  • Low Power Consumption: It is designed for low power consumption, with a typical quiescent current of only 0.1µA, making it ideal for power-sensitive designs.
  • ESD Protection: The device includes robust ESD protection, able to withstand electrostatic discharges up to 8 kV on the human body model, safeguarding the gate during handling and operation.
  • Package: The 74LVC1G386GW is offered in a compact, surface-mount TSSOP5 package, which is suitable for space-constrained applications.

Applications

The versatile nature of the 74LVC1G386GW makes it suitable for a variety of applications, including but not limited to:

  • Logic level translators
  • Signal processing
  • Parity generators and checkers
  • Arithmetic processors
  • Control path logic

Quality and Reliability

NXP Semiconductors is committed to delivering high-quality products. The 74LVC1G386GW is produced under strict quality control standards and is designed to meet the reliability demands of the most challenging applications.

In summary, the 74LVC1G386GW from NXP Semiconductors is an exceptional choice for designers who require a compact, high-speed, low-power EXCLUSIVE-OR gate with wide voltage compatibility and strong ESD protection. Whether for industrial, commercial, or consumer electronics, this device offers a blend of performance and reliability that can enhance any digital logic system.

You May Also Be Interested in

Analog Devices Inc.
Lowest to $1.9566
Mini-Circuits
RF Transformer
Lowest to $5.7750
Microchip Technology
IC MCU 8BIT 3.5KB FLASH 14SOIC
Lowest to $2.0178
IDT, Integrated Device Technology Inc
Need more? Email Us
UTC
Lowest to $0.0622
Cypress Semiconductor Corp
EZ-USB® CX3: MIPI CSI-2 to SuperSpeed USB Bridge Controller | IC EZ-USB BRIDGE 4LANE 121BGA
Lowest to $27.2309
Texas Instruments
Need more? Email Us
Mini-Circuits
Digital Step Attenuator
Lowest to $11.4581
Micrel
Lowest to $9.8522

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
330+ $0.1529 $50.4570
800+ $0.1255 $100.4000
1,235+ $0.1216 $150.1760
1,700+ $0.1177 $200.0900
2,200+ $0.1137 $250.1400
2,945+ $0.1020 $300.3900
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,000 pieces
MOQ: 330 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess