EN
  • EN
  • DE

74LVC1G74GM

Part No 74LVC1G74GM
Manufacturer NXP / Nexperia
Catalog Hard To Find
Description Single D-type flip-flop with set and reset; positive edge trigger
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NXP
Win Source Part Number 1132841-74LVC1G74GM
Manufacturer Homepage www.nxp.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian 74LVC1G74GM CAD Model

Description

The 74LVC1G74GM is a high-performance, single D-type flip-flop with set and reset functionality, designed and manufactured by NXP Semiconductors. This advanced logic device is part of NXP's 74LVC family, which is renowned for its low-voltage operation and compatibility with 3.3V and 5V systems. The 74LVC1G74GM is ideal for a wide range of applications, from consumer electronics to industrial automation systems.

Key Features

  • Low Voltage Operation: Operates from a 1.65V to 5.5V supply voltage, making it suitable for battery-operated and low-power applications.
  • High-Speed Performance: Provides a typical propagation delay of only 3.7ns at a 3.3V supply, ensuring fast response times for critical applications.
  • Power-Down Protection: Inputs are equipped with power-down protection, which prevents device damage or erratic behavior when the power supply is turned off.
  • Latch-up Performance: Exceeds 100mA per JESD 78, Class II, ensuring robustness and reliability in the most demanding conditions.
  • ESD Protection: Features high electrostatic discharge (ESD) protection levels, with HBM JESD22-A114F exceeding 2000V and MM JESD22-A115-A exceeding 200V.

Applications

The versatility of the 74LVC1G74GM makes it an excellent choice for a variety of applications, including:

  • Logic level translation
  • Frequency division
  • Counters and toggle flip-flops
  • Control and state machine logic
  • Register and buffer applications

Package and Quality

The 74LVC1G74GM is offered in a space-saving, leadless 8-pin XSON8U package, which is not only compact but also provides excellent thermal performance. NXP's commitment to quality ensures that this product meets the highest standards, with rigorous testing and certification to ensure performance and reliability across its operational temperature range of -40°C to +125°C.

Conclusion

With its combination of low-voltage operation, high-speed performance, and robust protection features, the 74LVC1G74GM from NXP is an exceptional choice for designers looking to implement reliable flip-flop logic in compact, power-sensitive applications. Its versatile nature and high-quality design make it an indispensable component in a broad spectrum of electronic systems.

You May Also Be Interested in

AVAGO TECHNOLOGIES LIMITED
Need more? Email Us
Samsung
Need more? Email Us
Analog Devices Inc.
IC RF SWITCH SP4T 3.5GHZ 16QSOP
Lowest to $3.8836
Texas Instruments
Lowest to $0.9663
National Semiconductor (TI)
High Speed/Low Power 17 MHz Rail-to-Rail Input-Output Operational Amplifiers
Lowest to $43.6364
Cypress Semiconductor Corp
EZ-USB® CX3: MIPI CSI-2 to SuperSpeed USB Bridge Controller | IC EZ-USB BRIDGE 4LANE 121BGA
Lowest to $27.2309
Analog Devices Inc.
Lowest to $1.9566
NXP / Nexperia
Need more? Email Us
Infineon Technologies
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
1,100+ $0.0456 $50.1600
2,670+ $0.0375 $100.1250
4,135+ $0.0363 $150.1005
5,700+ $0.0351 $200.0700
7,355+ $0.0340 $250.0700
9,870+ $0.0304 $300.0480
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 31,290 pieces
MOQ: 1100 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess