EN
  • EN
  • DE
  • IT

74LVC1G86GF

Part No 74LVC1G86GF
Manufacturer NXP / Nexperia
Catalog Hard To Find
Description Low-power 2-input EXCLUSIVE-OR gate
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NXP
Win Source Part Number 1132849-74LVC1G86GF
Manufacturer Homepage www.nxp.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian 74LVC1G86GF CAD Model

Description

Product Overview: NXP 74LVC1G86GF Single 2-Input Exclusive OR Gate

The NXP 74LVC1G86GF is a high-performance, single 2-input Exclusive OR (XOR) gate integrated circuit, designed to operate from a 1.65 V to 5.5 V power supply. This versatile logic gate is a part of NXP's 74LVC family, which is renowned for its low-voltage operation and compatibility with mixed-voltage systems. The 74LVC1G86GF is encapsulated in a compact 6-pin package, making it ideal for space-constrained applications where board real estate is at a premium.

Key Features

  • Wide Supply Voltage Range: 1.65 V to 5.5 V, accommodating various logic levels and ensuring compatibility with both 3.3 V and 5 V systems.
  • High-Speed Operation: With a typical propagation delay of only a few nanoseconds, this XOR gate is capable of fast switching, suitable for high-speed logic operations.
  • Low Power Consumption: The 74LVC1G86GF is optimized for low power consumption, making it an excellent choice for battery-powered and power-sensitive applications.
  • 5 V Tolerant Inputs: Inputs can tolerate a 5 V input voltage even when operating at a lower supply voltage, providing design flexibility and protection against higher voltage levels.
  • ESD Protection: Enhanced Electrostatic Discharge (ESD) protection shields the device from static damage during handling and operation.

Applications

The NXP 74LVC1G86GF is an ideal component for a broad range of electronic circuits and systems. Its primary function as an XOR gate can be utilized in digital signal processing, parity checkers, and in the construction of arithmetic circuits such as adders and comparators. Furthermore, its low power characteristics make it a suitable choice for portable and low-power devices.

Package and Quality

This product is offered in a 6-pin GF (XSON6) package, which is not only space-saving but also provides excellent thermal performance. The 74LVC1G86GF is manufactured to NXP's high-quality standards, ensuring reliability and performance consistency for critical applications in industrial, commercial, and consumer electronics.

For designers and engineers looking for a reliable and efficient XOR logic solution, the NXP 74LVC1G86GF offers a blend of speed, power efficiency, and design flexibility, all encapsulated in a package suited for modern, compact electronic designs.

You May Also Be Interested in

Analog Devices Inc.
12 LVDS/24 CMOS Output Clock Generator with Integrated 2.4 GHz VCO
Lowest to $76.1456
NEC
NPN SILICON EPITAXIAL TRANSISTOR (DARLINGTON CONNECTION) FOR LOW-FREQUENCY POWER AMPLIFIERS AND LOW-SPEED HIGH-CURRENT SWITCHING
Need more? Email Us
Analog Devices Inc.
SHARC Processor
Need more? Email Us
Analog Devices Inc.
Increment/Decrement Digital Potentiometer
Need more? Email Us
Analog Devices Inc.
250 MHz Demodulating Logarithmic Amplifier | IC OPAMP LOGARITHMIC 1CIRC 20DIP
Lowest to $80.3614
Analog Devices Inc.
Integrated Synthesizer and VCO
Need more? Email Us
Rochester Electronics
EMBEDDED STORAGE PRODUCT used in everyday office applications 16-Bit Microcontroller
Need more? Email Us
Analog Devices Inc.
Complete 16-Channel,12-Bit Data Acquisition System
Need more? Email Us
Advanced Micro Devices
8 Megabit (1 M x 8-Bit/512 K x 16-Bit) CMOS 3.0 Volt-only Boot Sector Flash Memory
Lowest to $2.3539

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211

Pricing & Ordering

Quantity Unit Price Ext. Price
295+ $0.1964 $57.9380
715+ $0.1617 $115.6155
1,115+ $0.1559 $173.8285
1,530+ $0.1513 $231.4890
1,970+ $0.1467 $288.9990
2,655+ $0.1305 $346.4775
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 125,000 pieces
MOQ: 295 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess