EN
  • EN
  • DE

74LVC1G98GW

Part No 74LVC1G98GW
Manufacturer NXP / Nexperia
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 13+Rohs
Reference case SOT363
Manufacturer NXP
Manufacturer Homepage www.nxp.com
Win Source Part Number 744032-74LVC1G98GW
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian 74LVC1G98GW CAD Model

Description

Product Overview: 74LVC1G98GW from NXP

The 74LVC1G98GW is a highly versatile, configurable multiple function gate, part of NXP's advanced low-voltage CMOS (LVC) family. This single 2-input logic gate is designed to operate from a 1.65 V to 5.5 V power supply, making it suitable for interfacing with both 3.3 V and 5 V systems. The device is encapsulated in a compact 6-pin TSSOP package, which is ideal for space-constrained applications.

One of the standout features of the 74LVC1G98GW is its configurable logic function, which allows users to implement a variety of logical functions such as AND, OR, NAND, NOR, XOR, XNOR, inverter, and buffer. This flexibility is achieved through the use of three input select pins (S0, S1, and S2) that determine the logic function according to a predefined truth table. This means that with a single device, designers can adapt to multiple design requirements, reducing the need for multiple different logic chips and simplifying inventory management.

The device boasts a 5 V tolerant input, which enables the use of this device in a mixed-voltage environment where the input may swing above the nominal supply voltage. This feature also ensures compatibility with older 5 V systems, making the 74LVC1G98GW an excellent choice for upgrading existing designs. It also offers the benefit of Schmitt-trigger action at all inputs, which makes the circuit tolerant to slower input rise and fall times; this is particularly beneficial in environments with a lot of electrical noise.

Moreover, the 74LVC1G98GW provides high noise immunity and low power dissipation, making it suitable for battery-operated and portable applications. The device also supports high-speed operation, with a propagation delay typically less than 5 ns at a 3.3 V supply voltage, allowing its use in high-speed systems.

In terms of protection, the 74LVC1G98GW is equipped with ESD protection exceeding JESD 22, ensuring robustness and long-term reliability. The product is also characterized for operation from -40°C to +125°C, accommodating a wide range of industrial and automotive temperature ranges.

In summary, the 74LVC1G98GW from NXP is a highly flexible and reliable component that can be used in a variety of digital applications. Its configurable logic, wide operating voltage range, and compact form factor make it an excellent choice for designers looking to add versatile logic functionality to their electronic projects.

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053

Pricing & Ordering

Quantity Unit Price Ext. Price
300+ $0.1677 $50.3100
730+ $0.1376 $100.4480
1,130+ $0.1333 $150.6290
1,555+ $0.1290 $200.5950
2,005+ $0.1247 $250.0235
2,685+ $0.1118 $300.1830
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,000 pieces
MOQ: 300 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess