EN
  • EN
  • DE

74LVC1T45GW

Part No 74LVC1T45GW
Manufacturer NXP / Nexperia
Catalog Hard To Find
Description Dual supply translating transceiver; 3-state
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NXP
Win Source Part Number 1132863-74LVC1T45GW
Manufacturer Homepage www.nxp.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian 74LVC1T45GW CAD Model

Description

Product Overview: 74LVC1T45GW - NXP Semiconductors

The 74LVC1T45GW is a high-performance, single-bit, dual-supply transceiver from NXP Semiconductors. This versatile component is designed to address the needs of multi-voltage systems by allowing for voltage level translation between different operating levels ranging from 1.65V to 5.5V. This feature makes the 74LVC1T45GW an ideal choice for interfacing devices operating at different voltage levels within the same system.

The product comes in a compact SOT353-1 (SC-88A) surface-mount package, which is well-suited for space-constrained applications. The small footprint of the device allows for efficient use of PCB space, making it an excellent choice for portable and miniaturized electronic systems.

Key Features:

  • Dual Supply Operation: The transceiver operates with two independent power supplies, V<sub>CC(A) and V<sub>CC(B), supporting a wide range of voltage levels.
  • High-Speed Interface: It is capable of transmitting data at high speeds, ensuring quick and efficient communication between devices.
  • Logic Level Translation: The 74LVC1T45GW facilitates seamless communication between devices operating at different logic levels, without the need for additional level-shifting components.
  • Low Power Consumption: Designed with power efficiency in mind, it consumes very little power, which helps to extend battery life in portable applications.
  • High Noise Immunity: The device boasts excellent noise immunity characteristics, which is crucial for maintaining signal integrity in noisy environments.
  • Non-preferential Power-up Sequence: The device does not require a specific power-up sequence for V<sub>CC(A) and V<sub>CC(B), offering flexibility in system design.

Applications:

The 74LVC1T45GW is highly versatile and can be used in a variety of applications, including:

  • Mobile and portable devices
  • Data communication systems
  • Multivoltage digital systems
  • Signal bridging between different voltage domains
  • Microcontroller interfacing

In summary, the 74LVC1T45GW from NXP Semiconductors is a reliable and efficient solution for voltage level translation in multi-voltage systems. Its dual-supply operation, high-speed interface, and low power consumption make it an ideal choice for a wide range of applications, particularly where space is at a premium and power efficiency is of paramount importance.

You May Also Be Interested in

Fuji Electric
N-channel MOS-FET
Need more? Email Us
Fairchild/ON Semiconductor
Low Voltage Quad 2-Input NAND Gate with Schmitt Trigger Inputs and 3.6V Tolerant Inputs and Outputs
Need more? Email Us
Texas Instruments
16-Bit, 1-MSPS, Serial Interface, microPower, Miniature Single-Ended Input, SAR Analog-to-Digital Converter
Lowest to $27.3548
Analog Devices Inc.
250 MHz Demodulating Logarithmic Amplifier | IC OPAMP LOGARITHMIC 1CIRC 20DIP
Lowest to $80.3614
Analog Devices Inc.
Four-Channel Sample-and-Hold Amplifier | IC OPAMP SAMPL/HOLD 4CIRC 16CDIP
Need more? Email Us
AMI SEMICONDUCTOR
High Speed CAN Transceiver
Need more? Email Us
Analog Devices Inc.
LF to 2.5 GHz TruPwr Detector
Lowest to $8.3571
Analog Devices Inc.
2.5 V to 5.5 V, 500 μA, Quad Voltage Output 8-/10-/12-Bit DACs in 10-Lead Packages | IC DAC 12BIT V-OUT 10MSOP
Lowest to $10.3636
Central Semiconductor Corp
UNITIZED DUAL NPN SILICON TRANSISTOR | TRANS 2NPN 500MA 60V TO78-6
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $17.0076
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.3835
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.3459
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.5038

Pricing & Ordering

Quantity Unit Price Ext. Price
290+ $0.1742 $50.5180
615+ $0.1632 $100.3680
955+ $0.1577 $150.6035
1,365+ $0.1467 $200.2455
1,775+ $0.1412 $250.6300
2,215+ $0.1357 $300.5755
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 57,000 pieces
MOQ: 290 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess