Product Overview: 74LVC241APW by NXP Semiconductors
The 74LVC241APW is a high-performance, low-voltage octal buffer/line driver with 3-state outputs, designed by NXP Semiconductors. This integrated circuit (IC) is part of the LVC family, which is renowned for its low-voltage operation and high-speed interface technology. The 74LVC241APW is specifically engineered to address the needs of high-speed signal propagation while operating at a reduced power supply.
This IC is characterized by its ability to support 5 V tolerant inputs, which allows for interfacing with 5 V logic levels without any risk of damage. This feature is particularly useful in mixed-voltage environments, ensuring compatibility across different logic families. The 74LVC241APW operates at a voltage range of 2.7 V to 3.6 V, making it an ideal choice for battery-operated and portable devices where power efficiency is crucial.
The device is equipped with eight inverters, each with a corresponding output enable (OE) pin. The 3-state outputs ensure that multiple outputs can be connected to a common bus line without interference, providing high-impedance states when not in use. This capability is essential for bus-oriented systems, where data integrity and efficient use of bus lines are critical.
The 74LVC241APW comes in a TSSOP20 package, which is a space-saving solution for PCB designs, offering a compact footprint while still delivering the robust functionality expected of NXP products. The IC has an operating temperature range of -40°C to +125°C, ensuring reliable performance across diverse environmental conditions.
Key features of the 74LVC241APW include:
- Low-voltage operation (2.7 V to 3.6 V)
- High-speed performance
- 5 V tolerant inputs for interfacing with 5 V logic levels
- Octal buffer with 3-state outputs for bus-oriented systems
- Power-down protection on inputs
- Latch-up performance exceeds 250 mA per JESD 78 Class II Level B
- ESD protection exceeds JESD 22
- Space-saving TSSOP20 package
Overall, the 74LVC241APW is a versatile and reliable component that offers designers the flexibility and performance needed for modern digital systems. Its low-power consumption, combined with high-speed operation and robust protection features, make it a top choice for a wide range of applications such as computing, telecommunication, and consumer electronics.