EN
  • EN
  • DE

74LVC245APWR

Part No 74LVC245APWR
Manufacturer NXP / Nexperia
Catalog Miscellaneous
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer NXP
Popularity Low
Supply and Demand Status Limited
Win Source Part Number 815964-74LVC245APWR
Ultra Librarian 3D Model Ultra Librarian 74LVC245APWR CAD Model

Description

Product Overview: 74LVC245APWR from NXP

The 74LVC245APWR is a high-performance, low-voltage octal bus transceiver with 3-state outputs from NXP Semiconductors. This integrated circuit is designed to be used in 3.3V systems, with the capability to interface with 5V systems, which provides a bridge for mixed-voltage applications. It is part of the LVC family, which is known for its low-voltage operation and high-speed interfacing capabilities.

This transceiver is equipped with eight bidirectional data lines, allowing for the transfer of data from the A bus to the B bus and vice versa, depending on the logic level present at the direction control (DIR) input. The output enable (OE) input, when low, enables the outputs by placing them in a high-impedance state, which is essential for preventing bus contention in multi-master systems.

The 74LVC245APWR operates over a wide voltage range of 1.2V to 3.6V on the A and B ports, with a 5V tolerant interface capability on the input and output pins. This feature enables the device to handle higher voltage logic levels even when operating at lower supply voltages, making it highly versatile for interfacing with various logic families.

One of the key features of this product is its high noise immunity, which is inherent to the LVC family. The noise/interference generated by high-speed logic circuits can often be problematic, but the 74LVC245APWR is designed to cope with such conditions, ensuring reliable data transmission and reception. Additionally, the device boasts a low power consumption, which is critical for power-sensitive applications.

The 74LVC245APWR is available in a TSSOP (Thin Shrink Small Outline Package) with 20 pins, making it suitable for space-constrained applications. Its package is designed for surface mounting, which is ideal for modern high-density printed circuit boards (PCBs).

In summary, the 74LVC245APWR from NXP is a robust, versatile octal bus transceiver that provides safe and efficient data transfer between different voltage domains, with the added benefits of low power consumption and high noise immunity. It is a reliable choice for designers looking to create flexible and high-performing electronic systems.

You May Also Be Interested in

IXYS
ACCESSORY GATE WIRE FOR TO-240
Need more? Email Us
Advantech Corp
18" PCT.T/S PANEL WITH INTEL CEL
Need more? Email Us
Littelfuse Inc.
PORT-POWERED SERIAL CONVERTER / Converter, RS-232 to RS-422/485
Need more? Email Us
Omron
INTERFACE CONVERTER 100-240V / Converter, RS232C/USB to RS-422/485
Need more? Email Us
J.W. Winco
ADJ LEVER PLASTIC, STAINLESS M10 / Adjustable Lever Orange
Need more? Email Us
Enocean
PUSHBUTTON TRANSMITTER MODULE / Pushbutton Transmitter Module
Need more? Email Us
Littelfuse Inc.
RS-485 TO RS-232-C CONV W 120-VA / Converter, RS-232 to RS-422/485
Need more? Email Us
Advantech Corp
1U RACKMOUNT PLATFORM FOR NETWOR
Need more? Email Us
iBASE Technology
37 ALL-IN-ONE RESIZING DISPLAY W
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
180+ $0.2788 $50.1840
385+ $0.2612 $100.5620
595+ $0.2524 $150.1780
855+ $0.2347 $200.6685
1,110+ $0.2259 $250.7490
1,385+ $0.2171 $300.6835
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 295,120 pieces
MOQ: 180 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess