EN
  • EN
  • DE
  • IT

74LVC2G04GW,125

Part No 74LVC2G04GW,125
Manufacturer NXP / Nexperia
Catalog Logic - Gates and Inverters
Description IC DUAL INVERTER 6TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Nexperia USA Inc.
Packaging Reel - TR
Status Active
Logic Type Inverter
Number of Circuits 2
Number of Inputs 2
Supply Voltage - Operating 1.65 V to 5.5 V
Current - Quiescent (Max) 4μA
Current - Output High, Low 32mA, 32mA
Logic Level - Low 0.7 V to 0.8 V
Logic Level - High 1.7 V to 2 V
Max Propagation Delay @ V, Max CL 3.2ns @ 5V, 50pF
Temperature Range - Operating -40°C to 125°C
Mounting SMD (SMT)
Case / Package 6-TSSOP
Dimension 6-TSSOP, SC-88, SOT-363
Win Source Part Number 107312-74LVC2G04GW,125
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian 74LVC2G04GW,125 CAD Model

Description

Product Overview: 74LVC2G04GW,125 by NXP Semiconductors

The 74LVC2G04GW,125 is a high-performance, dual inverter gate integrated circuit designed and manufactured by NXP Semiconductors. This IC is part of the LVC (Low-Voltage CMOS) family, which is renowned for its low power consumption and high-speed operation. The device is specifically tailored to operate in a wide voltage range of 1.65V to 5.5V, making it ideal for interfacing with both 3.3V and 5V systems.

Encased in a compact SOT363 (TSSOP6) surface-mount package, the 74LVC2G04GW,125 is designed to optimize board space without compromising performance, which is crucial for space-constrained applications. Each inverter within the IC can independently invert the logic level of the input signal, providing a high degree of design flexibility for various digital applications.

Key Features:

  • Logic Type: The device comprises two independent inverters, offering simple logic level inversion for a range of digital signals.
  • Operating Voltage Range: It is functional across a broad range of supply voltages from 1.65V to 5.5V, accommodating multiple logic level standards.
  • High-Speed Operation: With a propagation delay typically less than 3.7ns at 5V, this IC is suitable for high-speed applications.
  • Low Power Dissipation: The 74LVC2G04GW,125 boasts a very low static and dynamic power consumption, making it energy-efficient and suitable for battery-operated devices.
  • Input Protection: Inputs are equipped with ESD protection circuitry to prevent damage from electrostatic discharges, enhancing the IC's robustness and reliability.
  • Temperature Range: The device is operational over a wide temperature range from -40°C to +125°C, suitable for industrial environments.
  • Lead-Free and RoHS Compliant: The product meets environmental standards, being lead-free and RoHS compliant, ensuring it is suitable for use in eco-friendly applications.

Applications:

The 74LVC2G04GW,125 is versatile and can be used in a multitude of electronic circuits, including but not limited to:

  • Logic level conversion
  • Oscillator circuits
  • Signal processing
  • Waveform generation
  • Glitch-free power-up/power-down circuits

With its combination of low power consumption, high-speed performance, and compact footprint, the 74LVC2G04GW,125 from NXP Semiconductors is an excellent choice for designers looking to add reliable logic inversion to their electronic products.

You May Also Be Interested in

Texas Instruments
IC GATE NAND 4CH 2-INP 14SOIC
Need more? Email Us
MICROSS/On Semiconductor
IC GATE NAND 4CH 2-INP 14SOIC
Lowest to $0.2038
ON Semiconductor
2uA 2V~5.5V 8.6ns@5V,50pF TSSOP-14 Gates and Inverters RoHS
Lowest to $0.5821
Nexperia USA Inc.
IC GATE OR 4CH 2-INP 14SO
Lowest to $0.5821
MICROSS/On Semiconductor
IC INVERT SCHMITT 1CH 1INP SC74A
Lowest to $0.1160
Texas Instruments
IC GATE AND 3CH 3-INP 14SOIC
Lowest to $0.1747
Nexperia USA Inc.
IC INVERTER 6CH 1-INP 14SO
Need more? Email Us
Nexperia USA Inc.
IC GATE NAND 2CH 2-INP 8XQFN
Need more? Email Us
Nexperia USA Inc.
IC GATE NAND 4CH 2-INP 14DHVQFN
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
505+ $0.0994 $50.1970
1,075+ $0.0931 $100.0825
1,670+ $0.0899 $150.1330
2,390+ $0.0837 $200.0430
3,110+ $0.0805 $250.3550
3,880+ $0.0774 $300.3120
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 19,000 pieces
MOQ: 505 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess