EN
  • EN
  • DE

74LVC2G07GF/S500132

Part No 74LVC2G07GF/S500132
Manufacturer NXP / Nexperia
Catalog Logic - Buffers, Drivers, Receivers, Transceivers
Description BUFFER, LVC/LCX/Z SERIES / Element Bit per Element Output
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Logic - Buffers, Drivers, Receivers, Transceivers
Mfr NXP
Series 74LVC
Package Bulk
Product Status Active
Base Product Number 74LVC2G07
Standard Package 5,000 pcs
MSL Level 3 (168 Hours)
REACH Status Vendor Undefined
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 858034-74LVC2G07GF/S500132
Ultra Librarian 3D Model Ultra Librarian 74LVC2G07GF/S500132 CAD Model

Description

The NXP 74LVC2G07GF/S500132 is a high-performance, dual non-inverting buffer/driver designed to support the requirements of high-speed signal propagation and voltage translation in modern electronic systems. This integrated circuit is part of NXP's 74LVC family, which is renowned for its low-voltage operation and compatibility with various logic levels.

Key Features

  • Wide Supply Voltage Range: The device operates on a supply voltage range from 1.65V to 5.5V, making it suitable for interfacing with both 3.3V and 5V logic levels without the need for level shifters.
  • High-Speed Performance: It boasts a high-speed performance that ensures minimal propagation delays, which is critical in fast data transmission and processing applications.
  • Low Power Consumption: The 74LVC2G07GF/S500132 has been optimized for low power consumption, making it an ideal choice for battery-operated and power-sensitive applications.
  • Open-Drain Outputs: Featuring open-drain outputs, this device can be used in wired-AND logic configurations and is capable of driving capacitive loads while maintaining signal integrity.
  • ESD Protection: Enhanced Electrostatic Discharge (ESD) protection is provided on all pins to prevent damage from static electricity and improve the robustness of the product in real-world environments.
  • Compact Package: The 74LVC2G07GF/S500132 is available in a small footprint package, allowing for high-density mounting and saving valuable board space.

Applications

The NXP 74LVC2G07GF/S500132 is a versatile component that can be used in a wide range of applications, including:

  • Signal buffering and driving for bus lines
  • Level translation in multi-voltage systems
  • Logic interfacing and signal gating
  • Memory interfacing
  • Portable and battery-powered electronics

Quality and Reliability

NXP Semiconductors is known for its commitment to quality and reliability. The 74LVC2G07GF/S500132 is manufactured using advanced semiconductor processes, ensuring high reliability and performance consistency for every unit produced. With its robust design and tested durability, this dual buffer/driver is an excellent choice for designers looking to enhance their system's performance while maintaining a high level of reliability.

You May Also Be Interested in

Rochester Electronics
IC BUFFER INVERT 5.5V 20SOIC
Lowest to $1.0272
EnergyMath Technology
2V~6V 1 4 40uA TSSOP-14L Buffers, Drivers, Receivers, Transceivers RoHS
Lowest to $0.3226
NXP / Nexperia
2.7V~3.6V 8 5uA [email protected],50pF QFN-20(4.5x2.5) Buffers, Drivers, Receivers, Transceivers RoHS
Lowest to $5.8209
Texas Instruments
IC BUFFER NON-INVERT 6V 20SSOP
Lowest to $0.4366
Texas Instruments
REGISTERED BUS TRANSCEIVER
Lowest to $18.9180
Texas Instruments
IC BUF NON-INVERT 3.6V 24SOIC
Lowest to $1.4553
Texas Instruments
IC BUFFER NON-INVERT 6V 14TSSOP
Lowest to $0.2346
Toshiba Semiconductor and Storage
2V~5.5V 1 4 4uA 3.8ns@5V,15pF TSSOP-14B Buffers, Drivers, Receivers, Transceivers RoHS
Lowest to $0.1188
Texas Instruments
IC BUFFER NON-INVERT 5.5V 20VQFN
Lowest to $0.4745

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
17+ $3.4662 $58.9254
41+ $2.8448 $116.6368
63+ $2.7558 $173.6154
87+ $2.6669 $232.0203
113+ $2.5780 $291.3140
150+ $2.3112 $346.6800
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,310 pieces
MOQ: 17 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess