EN
  • EN
  • DE

74LVC2G240DC

Part No 74LVC2G240DC
Manufacturer NXP / Nexperia
Catalog Hard To Find
Description Dual buffer/line driver with 5 V tolerant inputs/outputs; inverting; 3-state
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer NXP
Win Source Part Number 1132936-74LVC2G240DC
Manufacturer Homepage www.nxp.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian 74LVC2G240DC CAD Model

Description

Product Overview: 74LVC2G240DC - NXP

The 74LVC2G240DC is a high-performance, dual inverting buffer/line driver with 3-state outputs from NXP Semiconductors. This integrated circuit is designed to operate from a 1.65 V to 5.5 V power supply, making it suitable for interfacing with both 3.3 V and 5 V systems. It is a part of the LVC family, which is known for its low-voltage operation and high-speed interface technology.

Key Features

  • Wide Supply Voltage Range: The device can function across a wide voltage range from 1.65 V to 5.5 V, accommodating various logic levels and making it versatile for different applications.
  • High-Speed Operation: With its capability to operate at high speeds, the 74LVC2G240DC is ideal for high-performance systems where timing is critical.
  • Low Power Consumption: The LVC technology ensures that the device has a reduced power consumption, which is beneficial for power-sensitive designs.
  • 5 V Tolerant Inputs: Inputs can tolerate 5 V even when the device is powered by a lower voltage, ensuring compatibility with higher voltage logic levels without the need for external level shifters.
  • 3-State Outputs: The outputs can be put in a high-impedance state, allowing for connection to a shared bus without causing conflicts.
  • ESD Protection: The device includes input and output protection against electrostatic discharge, enhancing its robustness for use in harsh environments.

Applications

The 74LVC2G240DC is designed for a wide range of applications, including but not limited to:

  • Bus interface or bus driver applications where buffering is required.
  • Signal path inversion in digital systems.
  • Level shifting between different logic levels in mixed-voltage environments.
  • Memory addressing and data routing in computing systems.
  • General-purpose logic where a dual inverting buffer is needed.

Package and Quality

This device is offered in a small and leadless ultra-thin dual flat no-leads (UDFN) package, which is ideal for space-constrained applications. The 74LVC2G240DC also meets the stringent quality standards set by NXP, ensuring reliable performance and durability for the end-user.

In summary, the 74LVC2G240DC from NXP is a versatile, high-speed, dual inverting buffer/line driver that is suitable for a multitude of applications that require reliable logic level shifting and signal inversion with the added benefit of 3-state outputs.

You May Also Be Interested in

Analog Devices Inc.
18 V, 12 A Step-Down Regulator with Programmable Current Limit | IC REG BUCK ADJ 12A 32LFCSP
Lowest to $10.1866
Analog Devices Inc.
LF to 2.5 GHz TruPwr Detector
Lowest to $8.3571
Analog Devices Inc.
Complete 16-Channel,12-Bit Data Acquisition System
Need more? Email Us
Texas Instruments
IC BUFF/DVR TRI-ST 16BIT 48TSSOP
Lowest to $0.9433
Analog Devices Inc.
Increment/Decrement Digital Potentiometer
Need more? Email Us
Analog Devices Inc.
2.5 V to 5.5 V, 230 A, Parallel Interface Dual Voltage-Output 8-/10-/12-Bit DACs
Lowest to $27.0257
National Semiconductor (TI)
8-Bit uP Compatible A/D Converters with Multiplexer Options
Need more? Email Us
Analog Devices Inc.
LC2MOS 8+4) Loading Dual 12-Bit DAC | IC DAC 12BIT A-OUT 24DIP
Lowest to $8.7314
Texas Instruments
QUADRUPLE 2-INPUT EXCLUSIVE-OR GATE
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.8211
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.5038
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616

Pricing & Ordering

Quantity Unit Price Ext. Price
145+ $0.3456 $50.1120
355+ $0.2836 $100.6780
550+ $0.2748 $151.1400
755+ $0.2659 $200.7545
975+ $0.2570 $250.5750
1,305+ $0.2304 $300.6720
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 54,000 pieces
MOQ: 145 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess