Product Overview: 74LVC2G241DP from NXP
The 74LVC2G241DP is a high-performance, dual buffer/driver with 3-state outputs from NXP Semiconductors. This integrated circuit is part of the LVC family, which operates at a low voltage and with high-speed interface technology. It is designed to be used in a wide range of applications, from mobile and computing devices to industrial controls and automotive systems.
Key Features
- Logic Type: Dual Buffer/Driver with 3-State Outputs
- Supply Voltage Range: 1.65V to 5.5V, allowing for compatibility with various logic levels and providing design flexibility.
- High-Speed Interface: Capable of operating at frequencies up to 240MHz at 3.3V, making it suitable for high-speed signal buffering.
- Low Power Consumption: The LVC technology ensures low power dissipation, which is critical for battery-operated and power-sensitive applications.
- ESD Protection: Features robust Electrostatic Discharge (ESD) protection, which enhances the durability and reliability of the device in harsh environments.
- Temperature Range: Operational from -40°C to +125°C, ensuring functionality across a broad range of environmental conditions.
- Packaging: Available in a TSSOP14 package, which is suitable for surface-mount technology (SMT) and offers a compact footprint for space-constrained applications.
Applications
The versatility of the 74LVC2G241DP makes it an excellent choice for various applications, including:
- Logic level shifting
- Signal buffering and isolation
- Bus interface and bus switching
- Memory interfacing
- Portable and battery-powered electronics
Quality and Reliability
NXP is known for its commitment to quality and reliability, and the 74LVC2G241DP is no exception. It is manufactured using advanced semiconductor processes that ensure high levels of performance and longevity. Designers can trust this component to deliver consistent and reliable operation in their electronic systems.