Overview of 74LV373PW from NXP Semiconductors
The 74LV373PW is a high-performance, low-voltage octal transparent D-type latch with 3-state outputs, designed and manufactured by NXP Semiconductors. This integrated circuit is part of the 74LV family, which is known for its low-power consumption and high-speed operation. The 74LV373PW is particularly suitable for applications that require the capture and retention of data in an 8-bit format while maintaining a low power profile.
Key Features
- Logic Type: Octal D-type transparent latch
- Bus Hold: No bus hold feature, ensuring clean data lines when inputs are not actively driven
- Logic Level: Low-voltage operation, compatible with TTL levels
- Output Capability: 3-state outputs for bus-oriented applications
- Package: TSSOP20 package type, providing a compact footprint for space-constrained applications
- Temperature Range: An operational temperature range of -40°C to +125°C, suitable for industrial environments
Applications
The 74LV373PW is versatile and can be used in a wide range of applications. It is particularly well-suited for temporary storage of data, buffer registers, and as an interface between asynchronous and synchronous systems. Due to its low-power characteristics, it is also ideal for battery-powered devices, portable electronics, and other power-sensitive applications.
Performance and Quality
NXP Semiconductors ensures that the 74LV373PW meets strict performance and reliability standards. The device features a balanced propagation delay and transition times, which contribute to its high-speed operation. Additionally, it is fabricated using silicon gate CMOS technology, which provides robustness and longevity, making it a reliable choice for critical applications.
Environmental Compliance
The 74LV373PW is compliant with the RoHS directive, indicating that it is free from hazardous substances commonly found in electronic components. This compliance ensures that the product is environmentally friendly and suitable for use in markets with strict environmental regulations.
In summary, the NXP 74LV373PW offers a combination of high-speed operation, low power consumption, and reliable performance, packaged in a compact TSSOP20 package, making it an excellent choice for designers looking for a dependable octal latch solution.