EN
  • EN
  • DE

74LVC373AD-T

Part No 74LVC373AD-T
Manufacturer NXP / Nexperia
Catalog Electronic Wholesale
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 2004+
Reference case SOP20
Manufacturer NXP
Manufacturer Homepage www.nxp.com
RoHS State Request Verification
Win Source Part Number 751542-74LVC373AD-T
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian 74LVC373AD-T CAD Model

Description

The NXP 74LVC373AD-T is a high-performance, octal D-type transparent latch that is designed to meet the needs of high-speed, low-power consumption applications. This integrated circuit (IC) is part of the LVC family, which stands for Low-Voltage CMOS, indicating that it operates at a lower voltage range for improved power efficiency.

Key Features

  • Logic Family: LVC - Low-voltage CMOS technology ensures that the device can operate at a voltage range of 1.2V to 3.6V, making it suitable for battery-operated and power-sensitive applications.
  • Latch Type: D-type transparent latch with 8 channels allows for the storage of 8 bits of data, with each bit being controlled by a separate latch enable (LE) input.
  • Package: The 74LVC373AD-T comes in a SOIC-20 (Small Outline Integrated Circuit) package, which is surface-mountable and ideal for space-constrained applications.
  • High-Speed Operation: Fast propagation delays and output transition times accommodate high-speed data processing and communication systems.
  • 5V Tolerant Inputs: Inputs can tolerate up to 5V, even when the device is operating at a lower voltage, providing interface compatibility with legacy systems.
  • Bus Hold: The IC features a bus hold function, which maintains the last valid input state when no input is present, eliminating the need for external pull-up or pull-down resistors.
  • Low Power Dissipation: The device boasts low static and dynamic power consumption, contributing to overall energy savings in the system.

Applications

The NXP 74LVC373AD-T is versatile and can be used in a variety of applications, including:

  • Data storage and buffering in computers and servers
  • Interface and bus isolation in telecommunications
  • Industrial control systems where data integrity is crucial
  • Portable and battery-powered electronics where power efficiency is a concern

Overall, the NXP 74LVC373AD-T offers a combination of high-speed performance, low-power operation, and robust latch functionality, making it a reliable choice for designers looking to optimize their digital systems.

You May Also Be Interested in

ON Semiconductor
Need more? Email Us
Intel
IC FPGA 773 I/O 1020FBGA
Lowest to $541.2925
Xilinx Inc.
IC FPGA 500 I/O 900FCBGA
Need more? Email Us
Cypress Semiconductor Corp
Lowest to $386.1000
Panasonic
Need more? Email Us
Intel
Lowest to $50.4238
IXYS
Lowest to $7.8205
Toko America Inc.
Need more? Email Us
Xilinx Inc.
IC FPGA 400 I/O 676FCBGA
Lowest to $238.0598

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.6851 $58.9785
85+ $1.3825 $117.5125
130+ $1.3398 $174.1740
180+ $1.2959 $233.2620
235+ $1.2532 $294.5020
310+ $1.1238 $348.3780
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,000 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess