EN
  • EN
  • DE

TMS320DM642AGDK6

Part No TMS320DM642AGDK6
Manufacturer Texas Instruments
Catalog Embedded - DSP (Digital Signal Processors)
Description IC FIXED-POINT DSP 548-FCBGA
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tray
Status Active
Type Fixed Point
Clock Rate 600MHz
Non-Volatile Memory External
On-Chip RAM 160kB
Voltage - I/O 3.30V
Voltage - Core 1.40V
Temperature Range - Operating 0°C to 90°C (TC)
Mounting SMD (SMT)
Case / Package 548-FC/CSP (23x23)
Win Source Part Number 055274-TMS320DM642AGDK6
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TMS320DM642AGDK6 CAD Model

Description

The TMS320DM642AGDK6 is a high-performance digital media processor from Texas Instruments (TI), belonging to the TMS320DM64x series. This processor is designed to handle demanding multimedia applications, providing an optimal balance between performance, power efficiency, and programmability. It is widely used in the digital video and audio markets, including applications such as video conferencing, surveillance systems, digital media servers, and broadcasting equipment.

Key Features

  • High-Performance Digital Signal Processing: The TMS320DM642AGDK6 is built on TI's advanced DSP architecture, delivering up to 5760 MIPS at 720 MHz. This makes it capable of executing complex algorithms required for video and audio processing.
  • Integrated Video Ports: It comes with multiple video ports supporting a wide array of video input and output formats, enabling direct interfacing with external video data sources and displays.
  • Robust Memory Interface: The device includes a flexible memory interface that supports SDRAM, Flash, and other types of memory, which is essential for storing large multimedia data and code.
  • Rich Peripheral Set: A variety of peripherals such as timers, serial ports, and a high-speed parallel interface enhance the connectivity and control options for peripheral devices.
  • Programmability: The processor is supported by TI's comprehensive software development tools, including the Code Composer Studio™ IDE, DSP/BIOS™, and optimized DSP libraries, which facilitate rapid development and deployment of applications.

Applications

The TMS320DM642AGDK6 is designed to meet the needs of a wide range of applications. It excels in scenarios that require real-time, high-definition video processing, such as in professional broadcasting or video streaming services. Its high-speed data processing capabilities make it suitable for advanced imaging applications like medical imaging and industrial inspection systems. Moreover, its scalable architecture ensures it can be used in both entry-level and high-end systems, providing designers with a versatile platform for creating innovative multimedia products.

You May Also Be Interested in

Analog Devices Inc.
IC DSP 32BIT 266MHZ 208LQFP
Need more? Email Us
Texas Instruments
IC DGTL MEDIA PROCESSOR 609FCBGA /
Need more? Email Us
Texas Instruments
IC FIXED-POINT DSP 179-BGA
Lowest to $16.1817
Cirrus Logic Inc.
IC AUDIO SOC SGL 32BIT 100LQFP
Lowest to $15.1270
Texas Instruments
IC DGTL SIGNL PROCESSOR 144-BGA
Lowest to $51.8060
Texas Instruments
TMS320 - DIGITAL SIGNAL PROCESSO /
Need more? Email Us
Texas Instruments
FIXED-POINT DIGITAL SIGNAL PROCE
Lowest to $15.1081
Texas Instruments
IC DSP FIXED POINT 240-BGA
Lowest to $71.6781
Analog Devices Inc.
IC DSP CTRLR 400MHZ 289CSBGA
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $91.3100 $91.3100
2+ $88.4566 $176.9132
3+ $85.6031 $256.8093
4+ $82.7497 $330.9988
5+ $74.1894 $370.9470
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,000 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess