EN
  • EN
  • DE

TAS5162DDVRG4

Part No TAS5162DDVRG4
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Audio
Description IC AMP AUDIO PWR 210W D 44TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Type Class D
Output Type 2-Channel (Stereo)
Max Output Power x Channels @ Load 210W x 2 @ 6 Ohm
Supply Voltage - Operating 10.8 V to 13.2 V
Features Digital Inputs, Short-Circuit and Thermal Protection, Shutdown
Mounting SMD (SMT)
Temperature Range - Operating 0°C to 70°C (TA)
Case / Package 44-HTSSOP
Dimension 44-TSSOP (0.244", 6.20mm Width) Exposed Pad
Win Source Part Number 212572-TAS5162DDVRG4
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TAS5162DDVRG4 CAD Model

Description

Product Overview: TAS5162DDVRG4

The TAS5162DDVRG4 is a high-performance, integrated stereo digital amplifier power stage from Texas Instruments (TI) designed to deliver premium sound quality for a wide range of audio applications. This state-of-the-art component is part of TI's PurePath™ HD technology line, which is renowned for its ability to produce high-definition audio while minimizing the power loss and preserving energy efficiency.

This advanced audio power amplifier is capable of driving up to 210W (stereo) into a 4-ohm load and operates over a wide supply voltage range, making it versatile for use in various high-end audio equipment such as home theater systems, docking stations, and digital TV soundbars. The TAS5162DDVRG4 is designed with TI's proprietary closed-loop architecture, which ensures robust performance and eliminates the need for an external heat sink under most operating conditions.

Key features of the TAS5162DDVRG4 include its high efficiency of over 90%, which significantly reduces heat dissipation and power consumption. It also boasts a low idle loss, making it an eco-friendly solution for always-on applications. The device offers multiple switching frequencies, allowing designers to optimize their systems for either lower electromagnetic interference (EMI) or higher efficiency.

The TAS5162DDVRG4 integrates self-protection circuits that provide protection against over-current, over-temperature, and under-voltage conditions, ensuring reliable operation and longevity of the product. These features, combined with its THD+N (Total Harmonic Distortion plus Noise) of less than 0.03%, make it an excellent choice for high-fidelity audio applications demanding the highest quality and reliability.

For ease of integration, the TAS5162DDVRG4 is offered in a compact 44-pin HSSOP PowerPAD™ package, which is designed to enhance thermal performance and reduce PCB space requirements. With its advanced features and high-quality audio output, the TAS5162DDVRG4 from Texas Instruments stands out as a superior choice for audio designers looking to create top-tier sound systems.

You May Also Be Interested in

Texas Instruments
IC AMP CLASS AB MONO 25W TO220-5
Need more? Email Us
Nisshinbo Micro Devices Inc.
IC PWR AMP BIPO DUAL LV 8DMP
Need more? Email Us
Maxim Integrated
IC AMP CLASS AB STER 63MW 12TQFN
Need more? Email Us
Maxim Integrated
IC AMP CLASS D MONO 3.2W 16TQFN
Need more? Email Us
ON Semiconductor
AUDIO AMPLIFIER SE2CH/BTL
Need more? Email Us
Maxim Integrated
IC AMP CLASS D STER 20.5W 36TQFN
Need more? Email Us
STMicroelectronics
IC AMP D MONO 2.8W 9FLIPCHIP
Need more? Email Us
National Semiconductor (TI)
AUDIO AMPLIFIER, 1 CHANNEL(S), 1
Need more? Email Us
Maxim Integrated
IC AMP CLASS D MONO 2W 16SOIC
Lowest to $72.0000

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $13.1396 $52.5584
10+ $10.7813 $107.8130
15+ $10.4443 $156.6645
20+ $10.1074 $202.1480
26+ $9.7705 $254.0330
35+ $8.7598 $306.5930
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,155 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess