EN
  • EN
  • DE

SLR-332DCT32

Part No SLR-332DCT32
Manufacturer Rohm Semiconductor
Catalog LED Indication - Discrete
Description LED ORANGE CLEAR 3.2MM ROUND T/H
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Optoelectronics
Manufacturer Rohm Semiconductor
Series SLR-332
Packaging Tape in Box
Color Orange
Lens Color Orange
Lens Transparency Clear
Millicandela Rating 16mcd
Lens Style/Size Round with Domed Top, 3.20mm
Voltage - Forward (Vf) (Typ) 2V
Current - Test 10mA
Viewing Angle 75°
Mounting Style Through Hole
Wavelength - Peak 610nm
Package Radial
Height (Maximum) 4.60mm
Manufacturer Homepage www.rohm.com
Win Source Part Number 749299-SLR-332DCT32
Popularity Medium
Supply and Demand Status Balance
Family Name SLR-332DC
Introduction Date November 10, 1998
ECCN EAR99
Estimated EOL Date 2027
Ultra Librarian 3D Model Ultra Librarian SLR-332DCT32 CAD Model

Description

The SLR-332DCT32 is a through-hole LED lamp manufactured by Rohm Semiconductor. This LED is designed to provide a bright and reliable light source for various indication and illumination applications. It is commonly used in control panels, indicator lights, and other visual signaling devices.

Applications

  • Indicator Lights: Used as indicator lights in electronic equipment and control panels.
  • Backlighting: Provides backlighting for displays and keypads.
  • Automotive Lighting: Used in automotive dashboard indicators and interior lighting.
  • Consumer Electronics: Employed in consumer electronics devices for visual signaling.
  • Industrial Equipment: Used in industrial control panels and equipment for status indication.

Features

  • High Brightness: Provides a bright and easily visible light output.
  • Wide Viewing Angle: Offers a wide viewing angle for easy visibility from different perspectives.
  • Long Lifespan: Designed for long-term reliability with a long operational life.
  • Low Power Consumption: Consumes minimal power, making it energy-efficient.
  • Through-Hole Mounting: Easy to install on PCBs with through-hole technology.

Benefits

  • Clear Visual Indication: High brightness and wide viewing angle provide clear visual indication.
  • Reliable Performance: Long lifespan ensures long-term reliability and reduces maintenance costs.
  • Energy Efficient: Low power consumption minimizes energy usage and reduces operating costs.
  • Easy Installation: Through-hole mounting simplifies installation and integration.
  • Versatile Use: Suitable for a wide range of applications due to its reliable performance and ease of installation.

Additional Details

The SLR-332DCT32 typically features a specific color and intensity depending on the variant. The forward voltage and current requirements are usually low, making it compatible with a wide range of power sources. The device is designed to operate within a specific temperature range, typically from -40°C to +85°C. It is available in various colors to suit different application requirements. The mechanical dimensions and pin configuration are standardized for easy integration into circuit designs.

You May Also Be Interested in

Vishay
LED GREEN CLEAR SMD MINILED SMD
Need more? Email Us
Citizen
LED Uni-Color SB. Red 660nm 2-Pin Miniature Chip LED Bulk
Need more? Email Us
Citizen
Lowest to $0.1640
Rohm Semiconductor
LED RED DIFFUSED 1608 SMD
Lowest to $0.0585
Citizen
Need more? Email Us
Citizen
Need more? Email Us
Citizen
Need more? Email Us
Rohm Semiconductor
LED YELLOW DIFFUSED 1608 SMD
Lowest to $0.0484
Rohm Semiconductor
LED BLUE CLEAR T-1 3/4 T/H
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
275+ $0.2115 $58.1625
670+ $0.1736 $116.3120
1,035+ $0.1682 $174.0870
1,420+ $0.1628 $231.1760
1,840+ $0.1573 $289.4320
2,460+ $0.1411 $347.1060
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,000 pieces
MOQ: 275 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess