EN
  • EN
  • DE

74LVC3G04GT

Part No 74LVC3G04GT
Manufacturer NXP / Nexperia
Catalog Logic - Gates and Inverters
Description IC TRIPLE INVERTER 8-XSON
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Nexperia USA Inc.
Packaging Reel - TR
Status Active
Logic Type Inverter
Number of Circuits 3
Number of Inputs 3
Supply Voltage - Operating 1.65 V to 5.5 V
Current - Quiescent (Max) 4μA
Current - Output High, Low 32mA, 32mA
Logic Level - Low 0.7 V to 0.8 V
Logic Level - High 1.7 V to 2 V
Max Propagation Delay @ V, Max CL 3.2ns @ 5V, 50pF
Temperature Range - Operating -40°C to 125°C
Mounting SMD (SMT)
Case / Package 8-XSON, SOT833-1 (1.95x1)
Dimension 8-XFDFN
Win Source Part Number 076391-74LVC3G04GT
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian 74LVC3G04GT CAD Model

Description

Product Overview: 74LVC3G04GT from NXP Semiconductors

The 74LVC3G04GT is a high-performance, triple inverting gate integrated circuit from NXP Semiconductors, designed to meet the evolving needs of modern digital electronics. This compact and efficient chip is part of NXP's LVC (Low Voltage CMOS) family, which is renowned for its low power consumption and high-speed operation.

Key Features

  • Logic Type: The device comprises three independent inverter gates, providing precise logic inversion with high noise immunity.
  • Supply Voltage Range: It operates over a wide supply voltage range of 1.65V to 5.5V, making it compatible with various logic levels and suitable for battery-operated applications.
  • High-Speed Performance: With a propagation delay of just a few nanoseconds, the 74LVC3G04GT is optimized for high-speed signal processing.
  • Low Power Consumption: The chip is designed for low power dissipation, which is critical for portable and power-sensitive applications.
  • 5V Tolerant Inputs: Inputs can tolerate 5V even when the device is operating at a lower voltage, providing interface flexibility with legacy systems.
  • Output Drive Capability: Capable of driving up to 50mA, it can directly drive LEDs or other low-power devices.
  • ESD Protection: It features robust electrostatic discharge (ESD) protection, ensuring reliability and longevity in harsh environments.
  • Latch-Up Performance: The device has excellent latch-up performance, with a latch-up testing level of ±100mA.

Applications

The versatility of the 74LVC3G04GT allows it to be employed in a wide array of applications including, but not limited to:

  • Logic inversion
  • Signal conditioning
  • Wave shaping
  • Oscillator circuits
  • Control systems

Packaging and Quality

The 74LVC3G04GT is offered in a compact, surface-mount XSON8 package, ensuring a minimal footprint on printed circuit boards. NXP's commitment to quality is evident in the product's compliance with the stringent requirements of the Joint Electron Device Engineering Council (JEDEC).

With its combination of features, the 74LVC3G04GT from NXP Semiconductors is an ideal choice for designers looking to optimize their digital systems for speed, power efficiency, and reliability.

You May Also Be Interested in

Texas Instruments
IC INVERTER 6CH 1-INP 14SO
Lowest to $0.3784
ON Semiconductor
IC INVERTER 1CH 1-INP 6UDFN / Inverter IC 1 Channel 6-UDFN (1x1)
Lowest to $0.1305
Fairchild/ON Semiconductor
IC INVERTER 6CH 1-INP 14DIP / Inverter IC 6 Channel 14-PDIP
Need more? Email Us
Texas Instruments
900nA 800mV~3.6V [email protected],5pF VSSOP-8-0.5mm Gates and Inverters RoHS
Lowest to $0.4366
ON Semiconductor
IC INVERTER OD 1CH 1-INP SC88A / Inverter IC 1 Channel Open Drain SC-88A (SC-70-5/SOT-353)
Lowest to $0.0722
Texas Instruments
IC GATE NAND 1CH 8-INP 14TSSOP
Lowest to $0.4948
Texas Instruments
IC GATE AND 3CH 3-INP 14SOIC
Lowest to $0.1747
Diodes Incorporated
IC BUFFER NON-INVERT 5.5V SOT25 / IC Channel SOT-25
Lowest to $0.1019
ON Semiconductor
2uA 2V~5.5V 8.6ns@5V,50pF TSSOP-14 Gates and Inverters RoHS
Lowest to $0.5821

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess