EN
  • EN
  • DE

74LVC543APW

Part No 74LVC543APW
Manufacturer NXP / Nexperia
Catalog Hard To Find
Description Octal D-type registered transceiver 3-State
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NXP
Win Source Part Number 1133011-74LVC543APW
Manufacturer Homepage www.nxp.com
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian 74LVC543APW CAD Model

Description

Product Overview: 74LVC543APW

The 74LVC543APW by NXP is a high-performance, low-voltage octal transceiver featuring non-inverting 3-state bus compatible outputs. This integrated circuit is designed for 2.7V to 3.6V VCC operation, making it suitable for interfacing with 3.3V logic devices. It is part of the LVC (Low-Voltage CMOS) family, which is known for its low power consumption and high-speed operation.

Key Features

  • Logic Type: Octal Transceiver with Non-Inverting 3-State Outputs
  • Operating Voltage: 2.7V to 3.6V, with 5V tolerant inputs for interfacing with 5V logic levels without damage.
  • High-Speed: Capable of propagating delays as low as 3.7ns, providing efficient data transfer between buses.
  • Power Consumption: Low power dissipation with a typical ICC of 40 µA, even at high speeds.
  • Package: The device comes in a TSSOP (Thin Shrink Small Outline Package) with 20 pins, providing a compact footprint for space-constrained applications.
  • Compatibility: Input and output interface capability to systems at 5V supply.
  • Multiple Gating Options: Includes an output enable (OE) and a directional control (DIR) for each 4-bit section.

Applications

The 74LVC543APW is versatile and can be used in a variety of applications. It is particularly well-suited for interfacing between different voltage domains in a system, and can be used in:

  • Communication systems
  • Computers and computer peripherals
  • Data storage devices
  • Microprocessor or microcontroller-based systems

Quality and Reliability

NXP Semiconductors is known for its commitment to quality and reliability, and the 74LVC543APW is no exception. It is designed to meet the stringent requirements of the industrial temperature range and is characterized for operation from -40°C to +85°C. Additionally, the device has an ESD protection exceeding JESD 22, ensuring robustness for real-world applications.

You May Also Be Interested in

Texas Instruments
Lowest to $12.6416
Rohm Semiconductor
Need more? Email Us
Texas Instruments
Need more? Email Us
Texas Instruments
High-Speed CMOS Logic Quad Bilateral Switch | IC SWITCH QUAD 1X2 14SOIC
Lowest to $0.3639
Hittite
MMIC VCO w/ BUFFER AMPLIFIER, 5.5 - 6.1 GHz
Need more? Email Us
Vishay
SENSOR REMOTE REC 36.0KHZ 30M
Need more? Email Us
Vishay
RES 3.65K OHM 0.1% 1/16W 0402
Lowest to $0.3128
Panasonic
Need more? Email Us
STMicroelectronics
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.2963
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2640
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
65+ $0.9013 $58.5845
160+ $0.7396 $118.3360
245+ $0.7165 $175.5425
335+ $0.6934 $232.2890
435+ $0.6703 $291.5805
580+ $0.6010 $348.5800
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 37,500 pieces
MOQ: 65 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess