EN
  • EN
  • DE

74LVC595ABQ

Part No 74LVC595ABQ
Manufacturer NXP / Nexperia
Catalog Logic - Shift Registers
Description Shift Register Single 8-Bit Serial to Serial/Parallel 16-Pin DHVQFN EP / 8-bit serial-in/serial-out or parallel-out shift register; 3-state
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NXP
Win Source Part Number 1133017-74LVC595ABQ
Manufacturer Homepage www.nxp.com
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Family Name 74LVC595
Introduction Date May 29, 2007
ECCN EAR99
Country of Origin China, Thailand
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian 74LVC595ABQ CAD Model

Description

Product Overview: 74LVC595ABQ by NXP Semiconductors

The 74LVC595ABQ is a high-performance, 8-bit serial-in/serial or parallel-out shift register with a storage register and 3-state outputs from NXP Semiconductors. This integrated circuit (IC) is part of the LVC (Low-Voltage CMOS) family, which is renowned for its low power consumption and high-speed operation. It operates on a 3.3V power supply, making it suitable for interfacing with 3.3V logic devices.

Designed with the state-of-the-art technology, the 74LVC595ABQ is compatible with 5V I/O tolerant systems, providing the flexibility needed in mixed-voltage environments. This feature allows seamless integration with both legacy and newer systems, ensuring a broad range of application possibilities.

The device features an 8-bit serial input (DS) and an 8-bit serial output (Q7') that can be used for cascading multiple devices. This makes it an ideal choice for expanding the output ports of microcontrollers while minimizing the number of I/O pins used. The shift register has a positive-edge triggered clock (SHCP), a reset input (MR), and an output-enable input (OE) which controls the 3-state outputs.

One of the key attributes of this product is its high-speed performance, which can go up to 100 MHz (typical) at 5V. This makes the 74LVC595ABQ suitable for high-speed data processing applications. The IC also possesses the capability to drive heavily loaded outputs with 24 mA at the 3.3V supply voltage, ensuring robust signal integrity in various applications.

The device comes in a DHVQFN16 package, which is a leadless, space-saving package design. This compact footprint allows for efficient use of PCB space, making it an excellent choice for space-constrained applications.

The 74LVC595ABQ is widely used in a variety of applications, including digital signal processing, data acquisition systems, LED displays, and any system requiring serial-to-parallel data conversion. Its low power dissipation and compatibility with both 3.3V and 5V systems make it a versatile and reliable component for designers and engineers looking to optimize their digital logic designs.

In summary, the NXP 74LVC595ABQ shift register is a high-quality and versatile component that provides a reliable solution for expanding output capabilities while maintaining high-speed performance and low power consumption.

You May Also Be Interested in

Nexperia USA Inc.
IC SHIFT REGISTER 8BIT 16SOIC
Lowest to $0.1698
Microchip Technology
IC 32BIT SRL PARALLEL 220V 44PLC
Need more? Email Us
Microchip Technology
IC 32BIT SRL CMOS 220V 44QFP
Need more? Email Us
Nexperia USA Inc.
IC SHIFT REGISTER 8BIT 16TSSOP / Shift Shift Register 1 Element 8 Bit 16-TSSOP
Lowest to $0.3645
Texas Instruments
IC 8-BIT SHIFT REGISTER 16-SOIC / Shift Shift Register 1 Element 8 Bit 16-SOIC
Lowest to $0.2471
Texas Instruments
8-BIT SHIFT REGISTER WITH SCHMIT / Shift Shift Register 1 Element 8 Bit 16-SOIC
Lowest to $0.4149
Nexperia USA Inc.
IC SHIFT REGISTER 8BIT 16-HVQFN
Lowest to $0.3294
ON Semiconductor
IC SHIFT REGISTER 8-BIT / Shift Shift Register 1 Element 8 Bit 16-TSSOP
Lowest to $0.4366
Texas Instruments
IC SHIFT REGISTER 8 BIT 16WQFN / Shift Shift Register 1 Element 8 Bit 16-WQFN (2.5x3.5)
Lowest to $0.3111

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
23+ $2.2338 $51.3774
48+ $2.0897 $100.3056
75+ $2.0177 $151.3275
107+ $1.8736 $200.4752
139+ $1.8015 $250.4085
174+ $1.7294 $300.9156
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 30,000 pieces
MOQ: 23 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess