Product Overview: NXP 74LVC823ADB
The NXP 74LVC823ADB is a high-performance, low-voltage CMOS device that belongs to the LVC family, designed to meet the requirements of high-speed and low-power applications. This integrated circuit is a 9-bit D-type flip-flop with a 3-state output, making it ideal for use in a wide range of digital applications, including computing, data storage, and communication systems.
Key Features
- Logic Type: 9-bit D-type flip-flop with 3-state outputs allows for efficient data storage and transfer.
- Supply Voltage Range: Operates on a 2.7V to 3.6V range, which is suitable for low-voltage applications and helps in reducing power consumption.
- High-Speed Performance: Capable of handling clock frequencies up to 100 MHz, providing the speed needed for high-performance systems.
- Low Power Dissipation: With a typical ICC of only 40 µA, it ensures minimal power loss and heat generation.
- 5V Tolerant I/O: Inputs and outputs are tolerant to 5V, even when the device is powered down, offering compatibility with mixed-voltage systems.
- Output Capability: Can drive up to 50 Ohm transmission lines, providing robust signal transmission capabilities.
- Multiple Package Options: Available in a 24-pin SSOP package, it offers flexibility in PCB design and layout.
Applications
The 74LVC823ADB is versatile and can be used in various applications, such as:
- Buffer storage
- Data management systems
- Communication interfaces
- System buses
Quality and Reliability
Designed with the highest standards of quality, the 74LVC823ADB from NXP is a reliable component for your digital systems. Its robust construction ensures long-term performance, even in the most demanding conditions. Whether you are designing a new system or upgrading an existing one, the NXP 74LVC823ADB offers the performance and reliability you need.
Note: For detailed specifications, technical datasheets, and safety information, please refer to the manufacturer's official documentation.