EN
  • EN
  • DE
  • IT

74LVC841AD

Part No 74LVC841AD
Manufacturer NXP / Nexperia
Catalog Hard To Find
Description 10-bit transparent latch with 5-volt tolerant inputs/outputs 3-State
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer NXP
Win Source Part Number 1133034-74LVC841AD
Manufacturer Homepage www.nxp.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 74LVC841AD CAD Model

Description

The NXP 74LVC841AD is a high-performance, octal D-type transparent latch that is designed to meet the requirements of high-speed memory buffering and data storage. This integrated circuit is part of the LVC family, which signifies its Low-Voltage CMOS technology, ensuring that it operates at a lower voltage with reduced power consumption while still delivering fast performance.

Key Features:

  • Wide Operating Voltage Range: The device is compatible with a voltage range of 1.2V to 3.6V, which allows for flexible integration into various system voltage levels.
  • High-Speed Operation: With a typical propagation delay of only 3.7ns at a 3.3V supply, the 74LVC841AD is ideal for high-speed applications that require quick data transfer and storage.
  • Low Power Consumption: The low power consumption is a hallmark of the LVC series, making this device suitable for battery-powered and energy-sensitive applications.
  • Octal Configuration: The device contains eight latches, which can be used to store eight bits of data each, providing significant storage capacity in a compact form factor.
  • Transparent Latch Feature: The transparent nature of the latches means that when the latch enable (LE) input is high, the Q outputs follow the data (D) inputs. When LE is taken low, the data that was present at the D inputs at the time the transition occurred is stored in the latch.
  • 5V Tolerant Inputs: Inputs can tolerate 5V signals, allowing for interface with higher voltage logic levels without the need for external voltage level shifters.
  • Bus-Hold Circuitry: This feature prevents floating inputs and eliminates the need for external pull-up or pull-down resistors.
  • Output Drive Capability: Capable of driving 50 Ohm transmission lines, which is useful for backplane driving or interfacing with other high-capacity loads.

Applications:

The 74LVC841AD is suitable for a wide range of applications including, but not limited to, memory buffer registers, data storage and retrieval systems, and as an interface between mismatched bus speeds. Its high-speed and low-power characteristics make it particularly well-suited for portable and power-sensitive devices.

Package and Quality:

Encased in a slim 24-pin SSOP (Shrink Small Outline Package), the 74LVC841AD offers a space-saving solution for PCBs where real estate is at a premium. NXP's commitment to quality ensures that this product meets rigorous industry standards for performance and reliability.

You May Also Be Interested in

Analog Devices Inc.
250 MHz Demodulating Logarithmic Amplifier | IC OPAMP LOGARITHMIC 1CIRC 20DIP
Lowest to $80.3614
Analog Devices Inc.
2.5 V to 5.5 V, 500 μA, Quad Voltage Output 8-/10-/12-Bit DACs in 10-Lead Packages | IC DAC 12BIT V-OUT 10MSOP
Lowest to $10.3636
Analog Devices Inc.
18 V, 12 A Step-Down Regulator with Programmable Current Limit | IC REG BUCK ADJ 12A 32LFCSP
Lowest to $10.1866
Analog Devices Inc.
12 LVDS/24 CMOS Output Clock Generator with Integrated 2.4 GHz VCO
Lowest to $76.1456
NEC
NPN SILICON EPITAXIAL TRANSISTOR (DARLINGTON CONNECTION) FOR LOW-FREQUENCY POWER AMPLIFIERS AND LOW-SPEED HIGH-CURRENT SWITCHING
Need more? Email Us
Analog Devices Inc.
LC2MOS 8+4) Loading Dual 12-Bit DAC | IC DAC 12BIT A-OUT 24DIP
Lowest to $8.7314
National Semiconductor (TI)
205/170/140 MSPS Video Analog Front End
Lowest to $19.5853
Analog Devices Inc.
SHARC Processor
Need more? Email Us
Fairchild/ON Semiconductor
Low Voltage Quad 2-Input NAND Gate with Schmitt Trigger Inputs and 3.6V Tolerant Inputs and Outputs
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $6.7002 $60.3018
22+ $5.4978 $120.9516
33+ $5.3257 $175.7481
45+ $5.1536 $231.9120
58+ $4.9815 $288.9270
78+ $4.4664 $348.3792
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,800 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess