EN
  • EN
  • DE
  • IT

74LVCH162245ADGG:1

Part No 74LVCH162245ADGG:1
Manufacturer NXP / Nexperia
Catalog Logic - Buffers, Drivers, Receivers, Transceivers
Description IC TRANSCVR TRI-ST 16BIT 48TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Nexperia USA Inc.
Packaging Reel - TR
Status Active
Logic Type Transceiver, Non-Inverting
Number of Elements 2
Number of Bits per Element 8
Output Type Push-Pull
Current - Output High, Low 12mA, 12mA
Supply Voltage - Operating 1.2 V to 3.6 V
Temperature Range - Operating -40°C to 125°C (TA)
Mounting SMD (SMT)
Case / Package 48-TSSOP
Popularity Medium
Supply and Demand Status Balance
Win Source Part Number 28374-74LVCH162245ADGG:1
Ultra Librarian 3D Model Ultra Librarian 74LVCH162245ADGG:1 CAD Model

Description

Product Overview: 74LVCH162245ADGG:1 from NXP

The 74LVCH162245ADGG:1 is a high-performance, bi-directional transceiver from NXP Semiconductors, designed for use in applications that require low-voltage, high-speed data transfer and interfacing. This integrated circuit is part of the advanced 74LVCH family, which is recognized for its robustness and compatibility with mixed-voltage system environments.

Key Features

  • Technology: The device is built upon CMOS technology, ensuring low power consumption and high noise immunity.
  • Voltage Range: It operates at a 3.3V power supply but can interface with a 5V signal environment, offering a wide range of compatibility with various logic levels.
  • Bus Hold: Equipped with bus-hold circuitry on all data inputs, the transceiver maintains the last valid input state when no new data is presented, eliminating the need for external pull-up or pull-down resistors.
  • High-Speed Performance: The device supports high-speed data transfer, making it suitable for interfacing with high-speed microprocessors or memory devices.
  • Direction Control: Direction control inputs (DIR) manage the data flow direction, allowing for flexible bi-directional data communication.
  • Output Enable: The output enable (OE) inputs control the transceiver outputs and can disable the outputs to place them in a high-impedance state, thus allowing for multiplexed data lines.

Package and Quality

The 74LVCH162245ADGG:1 comes in a TSSOP48 (Thin Shrink Small Outline Package) with 48 pins, providing a compact footprint suitable for space-constrained applications. The package is also designed for improved thermal dissipation and reduced inductance, enhancing the overall performance of the device.

Applications

With its versatile features and high-speed capabilities, the 74LVCH162245ADGG:1 is ideal for a broad range of applications, including:

  • Memory interfacing
  • Microprocessor or microcontroller interfacing
  • Data communication systems
  • Signal bridging between different voltage domains
  • Bus isolation and buffering in backplane applications

In summary, the 74LVCH162245ADGG:1 from NXP is a reliable and efficient solution for designers looking to facilitate fast and stable data exchange while maintaining compatibility across different voltage levels in their digital systems.

You May Also Be Interested in

ON Semiconductor
IC BUFF NON-INVERT 3.6V 14-SOIC
Need more? Email Us
Texas Instruments
IC TXRX NON-INVERT 6V 14-SOIC
Need more? Email Us
SG Micro Corp
1.2V~5V 8 1 [email protected],15pF 25uA TSSOP-24 Buffers, Drivers, Receivers, Transceivers RoHS
Lowest to $0.6403
ON Semiconductor
IC BUFFER INVERTING 3.6V 20-SOIC
Need more? Email Us
Nexperia USA Inc.
IC BUFFER NON-INVERT 5.5V 6XSON
Need more? Email Us
Nexperia USA Inc.
IC BUFF NON-INVERT 3.6V 20DHXQFN
Lowest to $0.1805
Texas Instruments
IC BUFFER NON-INVERT 6V 20TSSOP
Lowest to $16.0075
Nexperia USA Inc.
IC TRANSLATION TXRX 3.6V 24TSSOP
Need more? Email Us
Nexperia USA Inc.
IC BUFF NON-INVERT 3.6V 48-TSSOP
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess