EN
  • EN
  • DE
  • IT

74LVCH162245ADGG,118

Part No 74LVCH162245ADGG,118
Manufacturer NXP / Nexperia
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 1619+
Reference case TSSOP
Manufacturer NXP
Manufacturer Homepage www.nxp.com
Win Source Part Number 721881-74LVCH162245ADGG,118
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian 74LVCH162245ADGG,118 CAD Model

Description

Product Overview: 74LVCH162245ADGG,118

The 74LVCH162245ADGG,118 is a high-performance, bi-directional transceiver from NXP Semiconductors designed for asynchronous communication between data buses. This integrated circuit is part of the LVCH family and is intended to provide voltage level shifting capabilities between different logic levels ranging from 1.2V to 5.5V, making it ideal for interfacing between low-voltage microprocessors or microcontrollers and higher voltage peripherals.

Key Features

  • Logic Family: The device belongs to the advanced high-speed CMOS family (LVCH), which is known for its low voltage operation and high-speed interfacing capabilities.
  • Bus Hold Function: It comes with a built-in bus hold feature which prevents floating inputs and ensures stable operation without the need for external pull-up or pull-down resistors.
  • Bi-Directional Interface: With its 16 bi-directional data lines, it can transfer data in both directions, from A to B or B to A, which is selectable via the direction control inputs (DIR).
  • Wide Voltage Range: The device supports a wide range of supply voltages from 1.2V to 3.6V on the A side and 2.7V to 5.5V on the B side, accommodating various logic level requirements.
  • Output Enable (OE) Feature: The output enable input allows the user to place the I/O ports in high-impedance mode, which is essential for bus-oriented systems.
  • Low Power Consumption: The 74LVCH162245ADGG,118 is designed for low power consumption, making it suitable for battery-operated and power-sensitive applications.

Package and Quality

The device is housed in a TSSOP48 (Thin Shrink Small Outline Package) which is surface-mountable and offers a compact footprint for space-constrained applications. It is also compliant with JEDEC standards for peak reflow temperature, ensuring reliability during the soldering process.

Applications

Due to its versatility and performance characteristics, the 74LVCH162245ADGG,118 is commonly used in a variety of applications, including:

  • Interface translation in multi-voltage systems
  • Communication between incompatible logic levels
  • Bus isolation and protection in complex systems
  • Memory interface, expansion, and buffering
  • Microprocessor or microcontroller interfacing

In summary, the 74LVCH162245ADGG,118 from NXP is a robust and flexible solution for data bus communication and level translation in a wide array of electronic systems.

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $20.9083
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.3483
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.5835
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $21.6579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.1068
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.2376

Pricing & Ordering

Quantity Unit Price Ext. Price
445+ $0.1267 $56.3815
1,080+ $0.1039 $112.2120
1,670+ $0.1007 $168.1690
2,300+ $0.0974 $224.0200
2,975+ $0.0942 $280.2450
3,980+ $0.0844 $335.9120
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 23,500 pieces
MOQ: 445 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess