EN
  • EN
  • DE

74LVCH162373ADL

Part No 74LVCH162373ADL
Manufacturer NXP / Nexperia
Catalog Hard To Find
Description 16-bit D-type transparent latch with 30 ohm series termination resistors; 5 V input/output tolerant; 3-state
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NXP
Win Source Part Number 1133048-74LVCH162373ADL
Manufacturer Homepage www.nxp.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian 74LVCH162373ADL CAD Model

Description

Product Overview: 74LVCH162373ADL from NXP

The 74LVCH162373ADL is a high-performance, low-voltage 16-bit transparent D-type latch with 5V tolerant inputs/outputs. Manufactured by NXP Semiconductors, this integrated circuit is designed to be used in applications requiring a high degree of precision and speed. It is part of the 74LVCH family, which is known for its advanced features and reliable performance in a wide range of digital applications.

Key Features

  • Bus Hold Function: This device incorporates a bus hold feature which helps to retain the last known state during a power-off condition, thus ensuring a stable state without the need for external pull-up resistors.
  • Wide Voltage Range: The 74LVCH162373ADL operates at a supply voltage range from 2.3V to 3.6V, making it suitable for low voltage applications that require energy efficiency.
  • 5V Tolerant I/O: Inputs and outputs are 5V tolerant, allowing for interface flexibility with both 5V and 3.3V logic signals without the risk of damage to the device.
  • High-Speed Operation: It is capable of high-speed operation, with a typical shift frequency of up to 160 MHz at a 3.3V supply, which is ideal for high-speed data storage and transfer.
  • Low Power Consumption: The device features a low power consumption, which is essential for battery-powered and power-sensitive applications.

Applications

The 74LVCH162373ADL is versatile and can be used in various digital applications, including:

  • Data storage and retrieval systems
  • Server and networking equipment
  • Personal computers and peripherals
  • Communication devices
  • Industrial control systems

Package and Quality

The device is offered in a 48-pin SSOP package (Shrink Small Outline Package), which is known for its small footprint and suitability for space-constrained applications. NXP's commitment to quality ensures that the 74LVCH162373ADL meets strict industry standards for performance and reliability.

Conclusion

In summary, the 74LVCH162373ADL from NXP is a feature-rich, high-speed transparent latch designed to meet the needs of modern digital systems. Its 5V tolerant I/Os, low power consumption, and bus hold function make it a robust and versatile choice for designers looking to optimize their digital logic operations.

You May Also Be Interested in

Analog Devices Inc.
LC2MOS 12-Bit DACPORTs | IC DAC 12BIT V-OUT 24DIP
Need more? Email Us
STMicroelectronics
HIGH SPEED 4K x 8 CMOS PROM/RPROM
Need more? Email Us
Molex, LLC
FPC Connector
Need more? Email Us
Advanced Micro Devices
8 Megabit (1 M x 8-Bit/512 K x 16-Bit) CMOS 5.0 Volt-only, Boot Sector Flash Memory
Need more? Email Us
Fairchild/ON Semiconductor
Low Voltage Quad 2-Input Multiplexer with 5V Tolerant Inputs
Lowest to $3.4125
Analog Devices Inc.
Low Power, Low Noise Voltage References with Sink/Source Capability | IC VREF SERIES 2.5V TSOT23-5
Lowest to $5.1617
SANYO Semiconductor (U.S.A) Corporation
High-hFE, Low-Frequency General-Purpose Amp Applications      
Need more? Email Us
Murata Power Solutions Inc.
Low-Power, 12-Bit, 1.0/1.5MHz Sampling A/D Converter
Need more? Email Us
Mitsubishi
NPN EPITAXIAL PLANAR TYPE (RF POWER TRANSISTOR) 
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $8.4049 $58.8343
17+ $6.8965 $117.2405
26+ $6.6805 $173.6930
36+ $6.4645 $232.7220
47+ $6.2497 $293.7359
62+ $5.6029 $347.3798
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,470 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess