The 74LVCH16245ADG is a high-performance, low-voltage, 16-bit bidirectional transceiver with 3-state outputs from NXP Semiconductors. Designed to be used in applications requiring high-speed data transfer and low power consumption, this transceiver is suitable for interfacing between different voltage domains in mixed 3.3V/5V systems.
Key Features
- Wide Voltage Range: Operates at a voltage range of 1.2V to 3.6V, ensuring compatibility with low-voltage systems while providing interface functionality for 5V systems.
- High-Speed Data Transfer: Capable of transferring data at high speeds, making it ideal for high-performance computing and communications applications.
- Bus Hold Function: Features a bus hold function on data inputs, eliminating the need for external pull-up or pull-down resistors and simplifying design.
- Low Power Consumption: Its low-power design makes it suitable for battery-operated and power-sensitive applications.
- Bidirectional Interface: Can be used as either an input or an output without the use of direction control signals, simplifying circuit design.
- ESD Protection: Includes electrostatic discharge (ESD) protection circuitry, which guards the device against damage from static electricity.
- 3-State Outputs: The 3-state outputs ensure that multiple devices can share a data bus without interference.
- Live Insertion and Extraction: Supports live insertion and extraction, allowing devices to be added or removed without powering down the system.
Applications
The 74LVCH16245ADG is versatile and can be used in a variety of applications, including:
- Communication systems
- Networking equipment
- Data buses in computing platforms
- Signal bridging between different voltage domains
- Industrial control systems
Product Specifications
Attribute
Details
Manufacturer
NXP Semiconductors
Part Number
74LVCH16245ADG
Logic Type
Transceiver, Bidirectional
Number of Bits
16
Output Type
3-State
Voltage - Supply
1.2V to 3.6V
Operating Temperature
-40°C to +85°C
With its robust feature set and NXP's commitment to quality, the 74LVCH16245ADG is an excellent choice for designers looking to optimize their high-speed digital interfaces.