EN
  • EN
  • DE

74LVCH32245AEC

Part No 74LVCH32245AEC
Manufacturer NXP / Nexperia
Catalog Hard To Find
Description 32-bit bus transceiver with direction pin; 5 V tolerant; 3-state
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer NXP
Win Source Part Number 1133073-74LVCH32245AEC
Manufacturer Homepage www.nxp.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 74LVCH32245AEC CAD Model

Description

Product Overview: 74LVCH32245AEC from NXP Semiconductors

The 74LVCH32245AEC from NXP Semiconductors is a high-performance, 32-bit non-inverting bus transceiver with direction pin and 3-state outputs. This integrated circuit is designed to address the needs of high-speed data transfer and voltage translation in advanced communication systems, computing interfaces, and signal distribution networks.

Key Features

  • Logic Family: The device belongs to the LVCH family, which is known for low voltage operation and high-speed interfacing capabilities.
  • Bus Interface Type: 32-bit bus transceiver with 3-state outputs allows for bidirectional data flow with the ability to disconnect the output to allow for multiple devices to share a data line.
  • Voltage Level Translation: It operates at a supply voltage ranging from 1.2V to 3.6V, which facilitates voltage level translation between different logic levels in mixed-voltage systems.
  • High-Speed Performance: The 74LVCH32245AEC is designed to support high-speed data transfer, ensuring minimal propagation delay and high data throughput.
  • Direction Control: The direction of data flow is controlled by an active-high direction control pin (DIR), which provides flexibility in controlling the direction of the bus.
  • Output Enable: The Output Enable (OE) input, when low, enables the outputs and allows data to pass from input to output. When OE is high, the outputs are in a high-impedance state, effectively disconnecting the bus.

Applications

The 74LVCH32245AEC is suitable for a wide range of applications that require high-speed data transfer and level shifting, including:

  • Server and enterprise solutions
  • Networking equipment
  • Data communication systems
  • Signal distribution networks
  • High-speed backplane and cable interfaces
  • Computing and storage platforms

Quality and Reliability

NXP Semiconductors is committed to delivering high-quality products. The 74LVCH32245AEC is manufactured with stringent quality control processes, ensuring reliable operation and performance in demanding environments. With its robust design and advanced manufacturing techniques, this bus transceiver is an excellent choice for critical applications where data integrity and system uptime are paramount.

You May Also Be Interested in

Texas Instruments
QUADRUPLE 2-INPUT EXCLUSIVE-OR GATE
Need more? Email Us
AMI SEMICONDUCTOR
High Speed CAN Transceiver
Need more? Email Us
Analog Devices Inc.
Integrated Synthesizer and VCO
Need more? Email Us
Central Semiconductor Corp
UNITIZED DUAL NPN SILICON TRANSISTOR | TRANS 2NPN 500MA 60V TO78-6
Need more? Email Us
Analog Devices Inc.
Digital Isolator CMOS 4-CH 1Mbps 16-Pin SOIC W Tube / Quad-Channel Digital Isolators | DGTL ISO 3.75KV GEN PURP 16SOIC
Lowest to $4.2178
Analog Devices Inc.
18 V, 12 A Step-Down Regulator with Programmable Current Limit | IC REG BUCK ADJ 12A 32LFCSP
Lowest to $10.1866
Fairchild/ON Semiconductor
Low Voltage Quad 2-Input NAND Gate with Schmitt Trigger Inputs and 3.6V Tolerant Inputs and Outputs
Need more? Email Us
Fairchild/ON Semiconductor
IC TRANSCVR TRI-ST 8BIT 20SOP
Need more? Email Us
Aeroflex Metelics, Division of MACOM
ACT-F2M32A High Speed 64 Megabit Sector Erase FLASH Multichip Module
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.3835
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873

Pricing & Ordering

Quantity Unit Price Ext. Price
11+ $5.2917 $58.2087
27+ $4.3420 $117.2340
42+ $4.2063 $176.6646
57+ $4.0707 $232.0299
74+ $3.9350 $291.1900
99+ $3.5278 $349.2522
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 32,000 pieces
MOQ: 11 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess