EN
  • EN
  • DE

74LVT16245BDL

Part No 74LVT16245BDL
Manufacturer NXP / Nexperia
Catalog Hard To Find
Description 3.3V ABT 16-bit transceiver 3-State
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NXP
Win Source Part Number 1133157-74LVT16245BDL
Manufacturer Homepage www.nxp.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 74LVT16245BDL CAD Model

Description

Product Overview: 74LVT16245BDL from NXP

The 74LVT16245BDL is a high-performance, low-power, bi-directional 16-bit transceiver from NXP Semiconductors. Designed for use in 3.3V systems, it features a 5V tolerant interface which allows for a mixed voltage mode operation, making it suitable for interfacing with 5V logic levels. This product is part of NXP's LVT (Low-voltage Transceiver) family, which is known for combining low static and dynamic power with high speed and robustness.

This transceiver is equipped with two separate output-enable (OE) inputs, which allow the transmission or reception of data by enabling the device in either direction. The 74LVT16245BDL is designed with a bus hold feature which retains the inputs' last state whenever the input goes to a high impedance, preventing floating inputs and eliminating the need for external pull-up or pull-down resistors.

The device comes in a 48-pin plastic SSOP (Shrink Small Outline Package) which is not only space-saving but also offers good electrical and thermal performance. Its package is identified by the suffix 'DL' in the part number. The 74LVT16245BDL operates over a broad temperature range, typically from -40°C to +85°C, making it suitable for industrial applications.

Key features of the 74LVT16245BDL include:

  • 16-bit bi-directional data flow for flexible data management.
  • 5V tolerant inputs and outputs for interfacing with legacy devices.
  • Low-power consumption with a typical ICC of 40 µA, reducing power usage in your design.
  • High-impedance inputs and outputs when VCC is between 0 and 3.6V, ensuring energy efficiency during power-up or power-down.
  • Bus hold feature on data inputs, eliminating the need for external resistors.
  • High-speed performance with a maximum propagation delay of 5.5 ns, facilitating rapid data transmission.

With its robust feature set and high-speed capabilities, the 74LVT16245BDL is an ideal choice for applications that require reliable high-speed data transfer and interfacing, such as computing, telecommunications, and industrial systems. Its versatility and performance make it a valuable component in any design requiring a 3.3V to 5V logic interface.

For more detailed information, specifications, and support documents, please visit NXP's official website or contact their support team.

You May Also Be Interested in

Central Semiconductor Corp
UNITIZED DUAL NPN SILICON TRANSISTOR | TRANS 2NPN 500MA 60V TO78-6
Need more? Email Us
Analog Devices Inc.
LC2MOS 8+4) Loading Dual 12-Bit DAC | IC DAC 12BIT A-OUT 24DIP
Lowest to $8.7314
AMI SEMICONDUCTOR
High Speed CAN Transceiver
Need more? Email Us
Analog Devices Inc.
LF to 2.5 GHz TruPwr Detector
Lowest to $8.3571
Aeroflex Metelics, Division of MACOM
ACT-F2M32A High Speed 64 Megabit Sector Erase FLASH Multichip Module
Need more? Email Us
Texas Instruments
QUADRUPLE 2-INPUT EXCLUSIVE-OR GATE
Need more? Email Us
NXP / Nexperia
QUAD 2 INPUT NAND SCHMITT TRIGGER
Need more? Email Us
Analog Devices Inc.
250 MHz Demodulating Logarithmic Amplifier | IC OPAMP LOGARITHMIC 1CIRC 20DIP
Lowest to $80.3614
Analog Devices Inc.
Four-Channel Sample-and-Hold Amplifier | IC OPAMP SAMPL/HOLD 4CIRC 16CDIP
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $17.0076
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0143
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $17.0076
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.5978
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279

Pricing & Ordering

Quantity Unit Price Ext. Price
120+ $0.4856 $58.2720
290+ $0.3985 $115.5650
450+ $0.3860 $173.7000
620+ $0.3735 $231.5700
800+ $0.3612 $288.9600
1,075+ $0.3238 $348.0850
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 19,000 pieces
MOQ: 120 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess