EN
  • EN
  • DE

74LVT2244DB

Part No 74LVT2244DB
Manufacturer NXP / Nexperia
Catalog Hard To Find
Description 3.3V Octal buffer/line driver with 30ohm series termination resistors 3-State
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NXP
Win Source Part Number 1133176-74LVT2244DB
Manufacturer Homepage www.nxp.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 74LVT2244DB CAD Model

Description

Product Overview: 74LVT2244DB from NXP

The 74LVT2244DB is a high-performance, low-voltage BiCMOS device integrated within NXP's renowned LVT series. This product is designed for use in 3.3V systems, offering a robust interface between 3.3V and 5V buses in a bidirectional manner. The 74LVT2244DB is characterized by its high-speed performance while maintaining low power consumption, making it an ideal choice for interfacing with high-speed microprocessors or memory units within your electronic designs.

This octal buffer and line driver features eight high-speed non-inverting buffers/line drivers with 3-state outputs. The 3-state outputs are essential for multiplexed data transmission and can be put in a high-impedance state, effectively disconnecting the output from the rest of the circuit, which is particularly useful in bus-oriented systems.

Key specifications of the 74LVT2244DB include:

  • Wide operating voltage range of 2.7V to 3.6V, with 5V tolerant inputs and outputs for interfacing with 5V logic levels without damage.
  • High-speed performance equivalent to that of 5V ABT devices, with a maximum propagation delay of 3.8ns.
  • Low power consumption, with a typical I_CC of only 40µA, reducing the overall power requirements of the system.
  • Live insertion and extraction permitted, thanks to the bus hold feature on the data inputs, which eliminates the need for external pull-up or pull-down resistors.
  • Power-up 3-state feature allows for better power management and system initialization.
  • ESD protection exceeds JESD 22, ensuring durability and longevity in harsh electrical environments.
  • Latch-up performance exceeds 500mA, providing additional protection against over-current conditions.

The package for the 74LVT2244DB is a SSOP (Shrink Small Outline Package) with 20 pins, providing a compact footprint while still allowing for ease of integration into PCB designs. Its compact size and power efficiency make it a suitable choice for a wide array of applications, including telecommunications, computing, and industrial systems where space and power are at a premium.

With its combination of speed, power efficiency, and robust protection features, the 74LVT2244DB from NXP is a reliable and versatile solution for your high-speed logic conversion and buffering needs.

You May Also Be Interested in

Fairchild/ON Semiconductor
IC TRANSCVR TRI-ST 8BIT 20SOP
Need more? Email Us
Analog Devices Inc.
Integrated Synthesizer and VCO
Need more? Email Us
Advanced Micro Devices
8 Megabit (1 M x 8-Bit/512 K x 16-Bit) CMOS 3.0 Volt-only Boot Sector Flash Memory
Lowest to $2.3539
Analog Devices Inc.
12 LVDS/24 CMOS Output Clock Generator with Integrated 2.4 GHz VCO
Lowest to $76.1456
Analog Devices Inc.
18 V, 12 A Step-Down Regulator with Programmable Current Limit | IC REG BUCK ADJ 12A 32LFCSP
Lowest to $10.1866
Central Semiconductor Corp
UNITIZED DUAL NPN SILICON TRANSISTOR | TRANS 2NPN 500MA 60V TO78-6
Need more? Email Us
Fairchild/ON Semiconductor
Low Voltage Quad 2-Input NAND Gate with Schmitt Trigger Inputs and 3.6V Tolerant Inputs and Outputs
Need more? Email Us
Analog Devices Inc.
LF to 2.5 GHz TruPwr Detector
Lowest to $8.3571
Aeroflex Metelics, Division of MACOM
ACT-F2M32A High Speed 64 Megabit Sector Erase FLASH Multichip Module
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $14.6617
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
180+ $0.3234 $58.2120
435+ $0.2657 $115.5795
675+ $0.2576 $173.8800
930+ $0.2495 $232.0350
1,200+ $0.2414 $289.6800
1,605+ $0.2160 $346.6800
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 19,900 pieces
MOQ: 180 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess