The NXP 74LVT244BD is a high-performance, octal buffer and line driver designed to interface with 3.3V logic while providing 5V tolerant I/O ports. This device is part of the LVT (Low-voltage Transceiver) family, which is known for its robustness and compatibility with mixed-voltage systems.
Key Features
- High-Speed Operation: The 74LVT244BD is capable of operating at high speeds, which makes it suitable for high-performance data transfer applications.
- 5V I/O Tolerance: Inputs and outputs are tolerant to 5V, allowing for flexible interfacing with both 3.3V and 5V logic levels without the need for external level shifters.
- Octal Configuration: It contains eight independent buffer/line drivers with 3-state outputs, which makes it ideal for driving bus lines or buffering memory address registers.
- Low Power Consumption: The device is optimized for low power consumption, which is critical for battery-operated and power-sensitive applications.
- Bus Hold Feature: This feature prevents floating inputs and eliminates the need for pull-up or pull-down resistors, saving space and reducing component count.
- Live Insertion and Extraction: The 74LVT244BD supports live insertion and extraction, minimizing system glitches during hot swapping.
Applications
The NXP 74LVT244BD is widely used in a variety of applications where reliable data transfer is required. This includes, but is not limited to:
- Memory buffering and driving
- Bus interfacing in servers and telecommunications
- Signal buffering in backplane applications
- Interface translation in mixed-voltage systems
Product Specifications
Attribute
Value
Supply Voltage (V<sub>CC)
3.3V ± 0.3V
Output Current (I<sub>OL/IOH)
24mA/−24mA
Package
SOIC-20
Operating Temperature Range
−40°C to +85°C
Logic Family
LVT
The 74LVT244BD from NXP is a versatile and reliable choice for designers looking to bridge the gap between different voltage domains while maintaining signal integrity and system performance.