EN
  • EN
  • DE

74LVT573

Part No 74LVT573
Manufacturer NXP / Nexperia
Catalog Hard To Find
Description 3.3V Octal D-type transparent latch 3-State
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer NXP
Win Source Part Number 1133219-74LVT573
Manufacturer Homepage www.nxp.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian 74LVT573 CAD Model

Description

Product Overview: 74LVT573 Octal D-Type Transparent Latch from NXP

The 74LVT573 from NXP Semiconductors is an octal D-type transparent latch that is part of the LVT family, which offers low-voltage, high-speed operation compatible with LVTTL signal levels. This integrated circuit is designed to provide storage and interface capabilities for 8-bit wide data paths within your digital systems. With its robust design, it is suitable for a wide range of applications, including computers, servers, networking, and industrial equipment.

Key Features

  • Logic Type: The 74LVT573 is an octal D-type transparent latch, which means it has eight latches with D-type flip-flops that can store data when the latch enable (LE) signal is high.
  • High-Speed Operation: This device operates at a high speed with a typical propagation delay of only a few nanoseconds, facilitating quick data transfer and processing.
  • Low-Voltage Operation: It is designed to operate at a nominal supply voltage of 3.3V, which is ideal for low-voltage applications and helps in reducing overall power consumption.
  • 3-State Outputs: The octal latches feature 3-state outputs to allow for connection to a bus or other data lines without interfering with other devices.
  • Bus-Hold Data Inputs: The device includes bus-hold circuitry on all data inputs, which eliminates the need for external pull-up or pull-down resistors and ensures that the inputs retain last known states when left floating.
  • Compatibility: The 74LVT573 is compatible with LVTTL and LVCMOS technologies and can interface with 5V I/O signals without additional components, making it highly versatile.
  • Package Options: It is available in various package types, including TSSOP, SO, and SSOP, providing flexibility for different design requirements and space constraints.

Applications

The 74LVT573 is well-suited for a variety of applications where data needs to be temporarily stored and accessed. Its use cases include:

  • Temporary data storage in computer and server systems
  • Interface for peripheral devices in computing
  • Data buffering in networking equipment
  • Industrial control systems requiring high-speed data latching

With its combination of high-speed operation, low-power consumption, and flexible interfacing capabilities, the NXP 74LVT573 is a reliable and efficient choice for designers looking to optimize their digital systems.

You May Also Be Interested in

NXP / Nexperia
QUAD 2 INPUT NAND SCHMITT TRIGGER
Need more? Email Us
NEC
NPN SILICON EPITAXIAL TRANSISTOR (DARLINGTON CONNECTION) FOR LOW-FREQUENCY POWER AMPLIFIERS AND LOW-SPEED HIGH-CURRENT SWITCHING
Need more? Email Us
Advanced Micro Devices
8 Megabit (1 M x 8-Bit/512 K x 16-Bit) CMOS 3.0 Volt-only Boot Sector Flash Memory
Lowest to $2.3539
Analog Devices Inc.
Complete 16-Channel,12-Bit Data Acquisition System
Need more? Email Us
Analog Devices Inc.
2.5 V to 5.5 V, 500 μA, Quad Voltage Output 8-/10-/12-Bit DACs in 10-Lead Packages | IC DAC 12BIT V-OUT 10MSOP
Lowest to $10.3636
Fairchild/ON Semiconductor
IC TRANSCVR TRI-ST 8BIT 20SOP
Need more? Email Us
AMI SEMICONDUCTOR
High Speed CAN Transceiver
Need more? Email Us
Analog Devices Inc.
12-Bit, 100 MSPS D/A Converters
Need more? Email Us
Analog Devices Inc.
250 MHz Demodulating Logarithmic Amplifier | IC OPAMP LOGARITHMIC 1CIRC 20DIP
Lowest to $80.3614

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.5038
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0143
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.3835
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess