The NXP 74LVT574DB is a high-performance, low-voltage octal D-type flip-flop with 3-state outputs. It is part of the LVT family, which is known for its low-voltage operation and high-speed performance. This integrated circuit is designed to be used in applications that require the capture and storage of data with the ability to control the output state.
Key Features
- Logic Type: Octal D-type flip-flop
- Operating Voltage: 3.3V, with 5V tolerant inputs for interfacing with 5V logic
- High-Speed Performance: Typically 5.2 ns propagation delay (t<sub>PD)
- Output Capability: Bus driver with 3-state outputs for bus-oriented applications
- Drive Capability: Can drive up to 15 LSTTL loads
- Power Dissipation: Reduced power consumption for energy efficiency
Product Description
The 74LVT574DB is a powerful solution for digital systems requiring high-speed data storage and bus management. The device features eight edge-triggered D-type flip-flops with individual D inputs and Q outputs. The flip-flop state is controlled by the clock (CP) and output enable (OE) inputs. When OE is low, the device presents the stored data on the Q outputs. When OE is high, the outputs are in a high-impedance state, which is essential for bus systems where multiple devices share the same output lines.
One of the key advantages of the 74LVT574DB is its 3.3V operating voltage, which allows for lower power consumption without sacrificing performance. This makes it suitable for battery-operated and power-sensitive applications. Additionally, its 5V tolerant inputs enable seamless integration with older 5V systems, providing a versatile solution for system upgrades and mixed-voltage environments.
Designed in a DB package, the 74LVT574DB is optimized for surface-mount technology, making it ideal for compact and densely populated PCBs. Its robust design ensures reliable operation in a wide range of industrial and commercial applications, including computing, networking, and telecommunications.
Applications
- Server and Enterprise Solutions
- Networking Equipment
- Telecommunications Systems
- Embedded Systems
- Industrial Control Systems