EN
  • EN
  • DE

74LVT74PW,118

Part No 74LVT74PW,118
Manufacturer NXP / Nexperia
Catalog Logic - Flip Flops
Description IC D-TYPE POS TRG DUAL 14TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer NXP
Packaging Reel - TR
Status Obsolete(EOL)
Purpose Set(Preset) and Reset
Type D-Type
Output Type Differential
Number of Elements 2
Number of Bits per Element 1
Max Frequency 345MHz
Max Propagation Delay @ V, Max CL 3.6ns @ 3.3V, 50pF
Trigger Type Positive Edge
Current - Output High, Low 20mA, 32mA
Supply Voltage - Operating 2.7 V to 3.6 V
Current - Quiescent 1mA
Input Capacitance 3pF
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Dimension 14-TSSOP (0.173", 4.40mm Width)
Win Source Part Number 109410-74LVT74PW,118
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian 74LVT74PW,118 CAD Model

Description

Description of NXP 74LVT74PW,118

The NXP 74LVT74PW,118 is a high-performance, low-voltage, dual positive-edge triggered D-type flip-flop integrated circuit, belonging to the 74LVT family. This product is designed for use in applications requiring a combination of high-speed operation and low power consumption. It is particularly suitable for implementing buffer registers, shift registers, and state machines in digital systems.

The device is encapsulated in a TSSOP14 (Thin Shrink Small Outline Package with 14 leads) which is optimized for minimal space and weight in printed circuit board designs. The 74LVT74PW,118 operates at a voltage range of 2.7V to 3.6V, which makes it compatible with low-voltage logic systems and is ideal for interfacing with 3.3V microprocessors and chipsets.

Key features of the 74LVT74PW,118 include:

  • High-speed performance, with a typical clock frequency of 235 MHz at 3.3V.
  • Low power dissipation, which is a critical aspect for battery-operated and power-sensitive applications.
  • 5V tolerant inputs for interfacing with 5V logic without the need for external components.
  • Output capability of driving 50 Ohm transmission lines, which is beneficial for high-speed data transmission.
  • Bus hold data inputs, which eliminate the need for external pull-up or pull-down resistors.
  • Compliance with JEDEC standard no. 7A requirements, ensuring industry compatibility.

The 74LVT74PW,118 provides two D-type flip-flops with individual data (D), clock (CP), set (SD), and reset (RD) inputs, and outputs (Q and Q̅). The set and reset are asynchronous active LOW inputs and operate independently of the clock input. The flip-flops capture the state of the D inputs at the rising edge of the clock pulse, and the Q outputs reflect this state.

This product is suitable for a wide range of applications, from telecommunications and computing systems to consumer electronics and industrial automation. Its low-power, high-speed characteristics, and robustness make the NXP 74LVT74PW,118 a versatile and reliable choice for designers looking to optimize their digital systems.

For detailed specifications and application information, designers should consult the datasheet and NXP's technical support resources.

You May Also Be Interested in

NXP / Nexperia
IC D-TYPE POS TRG SNGL 20SOIC
Lowest to $0.6537
ON Semiconductor
Hex Type D Flip-Flop | IC FF D-TYPE SNGL 6BIT 16SOIC
Lowest to $0.2752
NXP / Nexperia
IC D-TYPE POS TRG DUAL 14DIP
Need more? Email Us
Texas Instruments
IC FF D-TYPE SINGLE 8BIT 20CDIP
Need more? Email Us
Fairchild/ON Semiconductor
Dual D Positive-Edge-Triggered Flip-Flop with Preset and Clear
Need more? Email Us
Texas Instruments
IC JK TYPE POS TRG DUAL 16SO
Lowest to $1.1642
Texas Instruments
16-BIT EDGE-TRIGGERED D-TYPE FLIP-FLOP WITH 3-STATE OUTPUTS | IC FF D-TYPE DUAL 8BIT 48TVSOP
Lowest to $8.1895
Toshiba Semiconductor and Storage
IC FF D-TYPE SNGL 8BIT 20TSSOPB
Lowest to $1.7070
Texas Instruments
8-/9-/10-Bit Bus Interface Registers
Lowest to $2.0095

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess