The NXP 74PCK2000DL is a high-performance, low-voltage dual supply translating transceiver designed for bi-directional communication between data buses. It is part of NXP's advanced series of logic devices that offer seamless connectivity and increased functionality to meet the demands of modern digital systems.
Key Features
- Translating Transceiver: This device can translate signals between different voltage domains, making it ideal for applications that involve interfacing between different logic levels.
- Dual Supply Voltage: It operates with a dual supply voltage, which allows for translation between 1.2V, 1.8V, 2.5V, 3.3V, and 5V logic levels.
- High-Speed Operation: The 74PCK2000DL supports high-speed data transfer, ensuring minimal propagation delay and efficient communication between devices.
- Low Power Consumption: Designed with energy efficiency in mind, this product consumes minimal power, making it suitable for battery-powered and power-sensitive applications.
- Wide Operating Temperature Range: It operates reliably across a broad temperature range, ensuring stability and performance in various environmental conditions.
Applications
The versatile nature of the NXP 74PCK2000DL makes it suitable for a wide range of applications, including:
- Mobile and portable devices
- Computing and data storage
- Telecommunications
- Consumer electronics
- Industrial control systems
Technical Specifications
| Parameter |
Value |
| Logic Family |
74PCK |
| Logic Type |
Translating Transceiver |
| Supply Voltage (VCC) |
1.2V to 5.5V |
| Operating Temperature |
-40°C to +85°C |
The NXP 74PCK2000DL is a robust logic solution that delivers the flexibility and performance required for modern electronic systems. With its dual supply voltage capability and high-speed operation, it is an excellent choice for designers looking to bridge different logic levels while maintaining signal integrity and speed.