EN
  • EN
  • DE
  • IT

A7001CGHN1/T1AGBEL

Part No A7001CGHN1/T1AGBEL
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers - Application Specific
Description SECURE AUTHENTICATION MICROCONTR
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 51 Weeks
Manufacturer NXP
Package Tray
Core Processor MX51
Program Memory Type EEPROM (76.4kB)
Operating Temperature Range -25°C ~ 85°C (TA)
Mounting Surface Mount
Package 32-VFQFN Exposed Pad
Case / Package 32-HVQFN (5x5)
Family Name A7001
REACH Status REACH Unaffected
ECCN 5A002A1
HTSUS 8542.31.0001
Quantity per package 2450
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 859058-A7001CGHN1/T1AGBEL
Ultra Librarian 3D Model Ultra Librarian A7001CGHN1/T1AGBEL CAD Model

Description

The A7001CGHN1/T1AGBEL is a cutting-edge semiconductor product from NXP Semiconductors, a global leader in the design and manufacturing of embedded application solutions. This product is part of NXP's extensive portfolio, designed to cater to the ever-evolving demands of the electronics industry.

Key Features

  • Advanced Technology: Built on NXP's innovative technology platform, the A7001CGHN1/T1AGBEL offers superior performance and reliability for a range of applications.
  • High Performance: The device is engineered to deliver high-speed operation and efficient power management, making it suitable for high-performance computing tasks.
  • Robust Security: With an emphasis on security, this product incorporates features designed to protect against a wide array of potential threats, ensuring the integrity and confidentiality of data.
  • Connectivity: It boasts a variety of connectivity options, providing flexibility and ease of integration into existing systems and networks.
  • Energy Efficient: The A7001CGHN1/T1AGBEL is designed with energy efficiency in mind, helping to reduce the overall power consumption of the systems in which it is used.

Applications

This versatile component is ideal for use in a multitude of applications, ranging from industrial and automotive systems to complex data processing and telecommunications infrastructure. Its robust design and advanced features make it particularly well-suited for environments that require high reliability and performance.

Product Specifications

Part Number A7001CGHN1/T1AGBEL Manufacturer NXP Semiconductors Package/Case Refer to Manufacturer's Datasheet Operating Temperature Refer to Manufacturer's Datasheet

For detailed technical specifications, please refer to the official NXP datasheet for the A7001CGHN1/T1AGBEL. Ensure compatibility with your application by consulting with an NXP product expert or a qualified engineer.

You May Also Be Interested in

Microchip Technology
DIGI 60G, PB FREE BUMPS
Lowest to $1,144.4766
Unitrode
SWITCHING CONTROLLER, VOLTAGE-MO
Lowest to $9.3280
Infineon Technologies
IC MOTOR DRIVER 48VQFN
Lowest to $3.9618
Unitrode
DUAL MARKED (5962-9326501MCA)
Need more? Email Us
Infineon Technologies
SLB9670 - OPTIGA EMBEDDED SECURI
Lowest to $84.7523
Infineon Technologies
SLB9660 - OPTIGA EMBEDDED SECURI
Lowest to $4.2055
Microchip Technology
IC EMBEDDED CTLR
Lowest to $6.0508
Infineon Technologies
IC USB TYPE C CCG4 40QFN
Lowest to $4.0036
Microchip Technology
IC CRYPTO TPM LPC 28TSSOP
Lowest to $0.9755

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.3940
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1093
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.7820
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $20.9083
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.7594
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $9.1405 $73.1240
18+ $7.5003 $135.0054
27+ $7.2649 $196.1523
37+ $7.0307 $260.1359
48+ $6.7966 $326.2368
64+ $6.0941 $390.0224
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,106 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess