EN
  • EN
  • DE

A7004CIHN1/T1AGBAJ

Part No A7004CIHN1/T1AGBAJ
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers - Application Specific
Description AU10TICS
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 51 Weeks
Manufacturer NXP
Package Reel - TR
Core Processor MX51
Program Memory Type EEPROM (76.4kB)
Operating Temperature Range -40°C ~ 90°C (TA)
Mounting Surface Mount
Package 32-VFQFN Exposed Pad
Case / Package 32-HVQFN (5x5)
Family Name A7004
REACH Status REACH Unaffected
ECCN 5A002A1
HTSUS 8542.31.0001
Quantity per package 6000
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 859060-A7004CIHN1/T1AGBAJ
Ultra Librarian 3D Model Ultra Librarian A7004CIHN1/T1AGBAJ CAD Model

Description

The A7004CIHN1/T1AGBAJ is a state-of-the-art semiconductor product from NXP, known for its robust performance and integration features. Designed to cater to a wide range of applications, this product is a perfect fit for advanced electronic systems that require high reliability and efficiency.

Key Features

  • Advanced Technology: Built on cutting-edge semiconductor technology, the A7004CIHN1/T1AGBAJ offers exceptional performance and power efficiency, making it suitable for demanding applications.
  • High Integration: This product integrates multiple functions and features into a single chip, reducing the need for additional components and simplifying the design process for system developers.
  • Reliability: NXP's commitment to quality ensures that the A7004CIHN1/T1AGBAJ meets the highest standards of reliability, withstanding rigorous conditions without compromising performance.
  • Flexibility: The versatile nature of this semiconductor allows it to be used in various applications, ranging from industrial automation to consumer electronics, offering designers flexibility in their projects.

Applications

The A7004CIHN1/T1AGBAJ is ideally suited for a range of applications, including but not limited to:

  • Industrial Control Systems
  • Automotive Electronics
  • Smart Home Devices
  • Communication Infrastructure
  • Portable and Wearable Technology

Technical Specifications

With precise engineering, the A7004CIHN1/T1AGBAJ delivers exceptional technical performance that includes:

  • High-speed signal processing capabilities
  • Low power consumption for energy-efficient operation
  • Robust thermal management for consistent performance
  • Compact form factor for space-constrained applications

In conclusion, the A7004CIHN1/T1AGBAJ from NXP Semiconductors is a top-tier product that offers a blend of performance, integration, and reliability. Its versatile application scope and technical prowess make it a go-to choice for engineers and designers looking to create cutting-edge electronic systems.

You May Also Be Interested in

Microchip Technology
FF IND I2C TPM 4X4 32VQFN CEK /
Need more? Email Us
Infineon Technologies
IC SOC MOTOR DRIVER 48VQFN
Lowest to $7.4021
Microchip Technology
DIGI-G5, W/O ENCRYPTION /
Lowest to $446.2687
Microchip Technology
IC MCU FLASH 4K TX 315MHZ 24SSOP /
Need more? Email Us
Melexis Technologies NV
IC LIN RGB CTRLR 32KB 4CH 10DFN
Lowest to $1.4553
Infineon Technologies
IC SOC MOTOR DRIVER 48VQFN
Lowest to $6.7706
Infineon Technologies
IC MCU 32BIT 32KB FLASH 35WLCSP
Lowest to $7.2762
Infineon Technologies
IC CCG3 PORT CONTROLLER
Need more? Email Us
Infineon Technologies
IC SOC MOTOR DRIVER 48VQFN
Lowest to $7.4902

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
10+ $5.8755 $58.7550
24+ $4.8210 $115.7040
38+ $4.6708 $177.4904
52+ $4.5195 $235.0140
67+ $4.3694 $292.7498
89+ $3.9178 $348.6842
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,548 pieces
MOQ: 10 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess