EN
  • EN
  • DE

LPC5528JEV98K

Part No LPC5528JEV98K
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 512KB FLASH 98VFBGA
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number WS1201830-LPC5528JEV98K
Manufacturer NXP USA Inc.
Category Integrated Circuits (ICs) Embedded Microcontrollers
Series LPC552x
Package Tray
Product Status Active
Core Processor ARM® Cortex®-M33
Core Size 32-Bit Single-Core
Speed 150MHz
Connectivity Flexcomm, I²C, MMC/SD/SDIO, SPI, UART/USART, USB
Peripherals Brown-out Detect/Reset, DMA, I²S, POR, PWM, WDT
Ultra Librarian 3D Model Ultra Librarian LPC5528JEV98K CAD Model

Description

The NXP LPC5528JEV98K microcontroller is a state-of-the-art, high-performance computing solution designed for a wide array of embedded applications. This microcontroller is part of NXP's LPC5500 series, which is renowned for its exceptional efficiency, versatility, and advanced security features. The LPC5528JEV98K is ideal for industrial, IoT, and general embedded applications where performance, security, and low power operation are critical.

Key Features:

  • Core: The LPC5528JEV98K is built around a powerful Arm® Cortex®-M33 core, which operates at frequencies of up to 150 MHz. This core provides the perfect balance between power consumption and processing capability, making it suitable for demanding applications that require efficient multitasking.
  • Memory: It comes equipped with 256 KB of on-chip flash memory and 96 KB of SRAM, ensuring ample space for complex firmware and application code. The flash memory includes a unique accelerator that enables high-speed reads while maintaining low power consumption.
  • Security: Security is a cornerstone of the LPC5528JEV98K, featuring a suite of security functions such as secure boot, hardware AES encryption, and a Physical Unclonable Function (PUF) for secure key storage. These features help protect against unauthorized access and ensure the integrity and confidentiality of user data.
  • Connectivity: This microcontroller offers a variety of connectivity options including multiple high-speed USB interfaces with on-chip PHY, SPI, I2C, USART, and CAN FD, allowing for flexible integration into a broad range of systems.
  • Power Efficiency: Designed with energy efficiency in mind, the LPC5528JEV98K features multiple power-saving modes, including a deep power-down mode for minimal energy consumption during periods of inactivity.
  • Packages: The device is available in a compact 98-pin VFBGA package, making it suitable for space-constrained applications.

Overall, the NXP LPC5528JEV98K microcontroller is a robust and secure solution that offers a rich set of features for developers looking to create sophisticated and reliable embedded systems. Its combination of high-speed performance, advanced security measures, and low power operation makes it an exceptional choice for your next design project.

You May Also Be Interested in

Infineon Technologies
16-bit Microcontrollers - MCU 16/32b Sngl Chip MCU 32Bit Performance
Lowest to $12.9515
NXP / Nexperia
ARM Cortex-M0 50MHz 40 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $4.6918
CHINA KEY SYSTEM & INTEGRATED CIRCUIT CO., LTD. (CKS)
ARM Cortex-M3 32 Bit 72MHz 37 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $1.0850
Wch
Others 144MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.9105
Rochester Electronics
Others 16 Bit 16MHz 48 PLCC-68 Microcontrollers RoHS
Lowest to $74.0299
MindMotion Microelectronics
TSSOP-20 Microcontrollers RoHS
Lowest to $0.4839
Realtek
51 Family 8 Bit LQFP-156 Microcontrollers RoHS
Lowest to $8.7314
ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-64(7x7) Microcontrollers RoHS
Lowest to $1.2224
GigaDevice Semiconductor
72MHz 28 QFN-32 Microcontrollers RoHS
Lowest to $1.6008

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $8.4626 $50.7756
15+ $6.9436 $104.1540
23+ $6.7267 $154.7141
31+ $6.5097 $201.8007
40+ $6.2927 $251.7080
54+ $5.6417 $304.6518
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 240 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess