EN
  • EN
  • DE

ADC0808S125HW/C1:1

Part No ADC0808S125HW/C1:1
Manufacturer NXP / Nexperia
Catalog Data Acquisition - ADCs/DACs - Special Purpose
Description IC ADC 8BIT 48HTQFP  /  8 Bit Analog to Digital Converter 1 Input 1 48-HTQFP (7x7)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

ECCN EAR99
HTSUS 8542.39.0001
Standard Package 250
Win Source Part Number 1024352-ADC0808S125HW/C1:1
REACH Status REACH Unaffected
MSL Level 3 (168 Hours)
Base Product Number ADC08
Mounting SMD (SMT)
Supplier Device Package 48-HTQFP (7x7)
Package / Case 48-TQFP Exposed Pad
Temperature Range - Operating -40°C ~ 85°C
Voltage - Supply, Digital 1.65V ~ 1.95V
Voltage - Supply, Analog 3V ~ 3.6V
Reference Type External, Internal
Number of A/D Converters 1
Configuration S/H-ADC
Data Interface Parallel
Input Type Differential
Number of Inputs 1
Sampling Rate (Per Second) 125M
Number of Bits 8
Product Status Obsolete
Package Tray
Mfr NXP USA Inc.
Category Integrated Circuits (ICs)>Data Acquisition - Analog to Digital Converters (ADC)
Ultra Librarian 3D Model Ultra Librarian ADC0808S125HW/C1:1 CAD Model

Description

The ADC0808S125HW/C1:1 is a high-performance analog-to-digital converter (ADC) from NXP Semiconductors, renowned for its precision and speed. This ADC is designed to meet the rigorous demands of advanced digital signal processing applications in the automotive, industrial, medical, and communication sectors. With a resolution of 8 bits and a maximum sampling rate of 125 MSPS (Mega Samples Per Second), this device offers accurate and rapid data conversion, enabling real-time processing and analysis.

Key Features

  • High-Speed Performance: With a sampling rate of 125 MSPS, the ADC0808S125HW/C1:1 can handle high-speed signals without compromising on accuracy, making it suitable for a wide range of high-frequency applications.
  • 8-Bit Resolution: This device offers an 8-bit resolution, providing a fine quantization level that ensures precise digital representation of the input analog signal.
  • Low Power Consumption: Designed with power efficiency in mind, this ADC minimizes power usage, which is crucial for battery-powered or energy-sensitive applications.
  • Differential Inputs: The ADC0808S125HW/C1:1 features differential inputs, which enhances noise immunity and improves signal integrity, especially in electrically noisy environments.
  • Flexible Interface: It includes a flexible digital interface that is compatible with various microcontrollers, DSPs, and FPGAs, ensuring easy integration into existing systems.

Applications

The ADC0808S125HW/C1:1 is versatile and can be used in multiple applications where high-speed data acquisition is critical. It is particularly well-suited for:

  • Automotive systems such as radar and LIDAR
  • Industrial automation and process control
  • Medical imaging equipment like ultrasound and CT scanners
  • Telecommunications infrastructure, including base stations and network analyzers
  • Scientific instrumentation requiring high-speed data analysis

Quality and Reliability

NXP Semiconductors is committed to delivering products of the highest quality. The ADC0808S125HW/C1:1 is manufactured under stringent quality control processes, ensuring that it meets the industry's reliability standards for high-performance electronic components.

You May Also Be Interested in

Maxim Integrated
IC DAS/ADC 12BIT 8K 28SSOP
Need more? Email Us
Maxim Integrated
IC ADC 4.5DIGIT 50 32TQFP
Need more? Email Us
Maxim Integrated
IC DISPLAY DRIVR 3.5DIGIT 40DIP
Need more? Email Us
Maxim Integrated
IC ADC 3 1/2DIG W/LED DVR 28-DIP
Need more? Email Us
Maxim Integrated
IC ADC 3.5DIGIT 40DIP
Need more? Email Us
Cirrus Logic Inc.
IC DAC/AUDIO 24BIT 216K 48LQFP
Need more? Email Us
Maxim Integrated
IC DAS 12BIT 100K 40DIP
Need more? Email Us
Maxim Integrated
IC DISPLAY DRVR 3.5DIGIT 44PLCC
Need more? Email Us
Maxim Integrated
IC DRVR 7 SEG 3 1/2 DIGIT 28SSOP
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess