EN
  • EN
  • DE

AFT18P350-4S2LR6

Part No AFT18P350-4S2LR6
Manufacturer NXP / Nexperia
Catalog Transistors - FETs, MOSFETs - RF
Description FET RF 2CH 65V 1.81GHZ NI1230 / Trans RF MOSFET N-CH 65V 7-Pin NI-1230 T/R
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer NXP
Packaging Reel package
Transistor Type LDMOS (Dual)
Frequency 1.81GHz
Gain 16.1dB
Voltage - Test 28V
Current - Test 1A
Power - Output 63W
Voltage Rating DC 65V
Package NI-1230-4LS2L
Manufacturer Package NI-1230-4LS2L
Win Source Part Number 768323-AFT18P350-4S2LR6
Popularity Medium
Supply and Demand Status Limited
Family Name AFT18P350-4S2LR6
Introduction Date April 05, 2013
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian AFT18P350-4S2LR6 CAD Model

Description

The AFT18P350-4S2LR6 is a state-of-the-art RF power transistor designed by NXP Semiconductors, a leader in the industry known for their innovative and reliable products. This high-performance transistor is specifically engineered to meet the demanding requirements of RF energy applications, including industrial, scientific, and medical (ISM) applications, as well as radio and VHF TV broadcast transmitters.

Key Features

  • High Efficiency: The AFT18P350-4S2LR6 is designed to provide exceptional efficiency, which is crucial for reducing energy consumption and heat dissipation in high-power systems.
  • Wide Frequency Range: This transistor operates effectively across a broad frequency spectrum, making it versatile for various applications.
  • Robust Thermal Performance: With its excellent thermal management capabilities, the AFT18P350-4S2LR6 ensures reliable operation even under strenuous conditions.
  • Advanced LDMOS Technology: Utilizing NXP's latest LDMOS technology, the transistor delivers superior gain, stability, and ruggedness.

Product Specifications

Parameter Value
Frequency Range DC to 350 MHz
Output Power 350 W CW
Gain 18.6 dB
Efficiency Up to 70%
Load Mismatch Tolerance 10:1 VSWR

The AFT18P350-4S2LR6 is not only a testament to NXP's commitment to quality but also an embodiment of their dedication to innovation in the field of RF power solutions. Whether you're developing systems for broadcast, industrial heating, plasma generation, or particle accelerators, this RF power transistor is designed to deliver outstanding performance and reliability.

Applications

  • Industrial, Scientific, and Medical (ISM) Systems
  • Radio and VHF TV Broadcast Transmitters
  • Particle Accelerators
  • Plasma Generators
  • Industrial Heating

Choose the AFT18P350-4S2LR6 for your next high-power RF application and experience the quality and performance that NXP Semiconductors has to offer.

You May Also Be Interested in

Toshiba Semiconductor and Storage
Switching Voltage Regulators
Lowest to $5.4227
Fairchild/ON Semiconductor
200V N-Channel MOSFET
Need more? Email Us
Hitachi, Ltd
Silicon P Channel MOS FET Low FrequencyPower Switching
Need more? Email Us
Panjit
Advanced Trench Process Technology
Lowest to $0.2356
Infineon Technologies
OptiMOSTM Power-MOSFET
Lowest to $0.7540
Alpha & Omega Semiconductor Inc.
250V,20A N-Channel MOSFET
Lowest to $0.3708
NEC
MOS FIELD EFFECT TRANSISTOR
Need more? Email Us
Hitachi, Ltd
Silicon P Channel MOS FET High Speed Switching
Lowest to $1.4264
Rohm Semiconductor
4V Drive Nch MOS FET
Lowest to $0.0439

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess