EN
  • EN
  • DE

AFT18S260W31GSR3

Part No AFT18S260W31GSR3
Manufacturer NXP / Nexperia
Catalog Transistors - FETs, MOSFETs - RF
Description IC TRANS RF LDMOS
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products - Transistors - FETs, MOSFETs - RF FETs, MOSFETs
Mfr NXP
Package Tape & Reel
Product Status Obsolete
Technology LDMOS
Frequency 1.88GHz
Gain 19.6dB
Voltage - Test 28 V
Current - Test 1.8 A
Power - Output 50W
Voltage - Rated 65 V
Mounting Type Chassis Mount
Package / Case NI-780GS-2L2LA
Supplier Device Package NI-780GS-2L2LA
Base Product Number AFT18
Standard Package 250 pcs
MSL Level Not Applicable
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.29.0075
Win Source Part Number 860708-AFT18S260W31GSR3
Ultra Librarian 3D Model Ultra Librarian AFT18S260W31GSR3 CAD Model

Description

The AFT18S260W31GSR3 is a state-of-the-art RF power LDMOS transistor designed and manufactured by NXP Semiconductors. This high-performance device is tailored for pulsed or continuous wave applications, operating within the 1805 to 1880 MHz frequency range. It is an ideal choice for a variety of RF energy applications, including but not limited to cellular base station transmitters, RF industrial heating, and medical applications such as MRI and RF ablation.

Key Features

  • High Efficiency: The AFT18S260W31GSR3 boasts excellent efficiency, which is critical for reducing thermal loads and improving system reliability.
  • High Gain: With a high gain of 16 dB, this LDMOS transistor ensures a robust signal amplification, making it suitable for high-power amplifiers.
  • Wide Frequency Range: It covers a broad frequency spectrum, making it versatile for various applications within the specified frequency band.
  • Ruggedness: Engineered for durability, the AFT18S260W31GSR3 can withstand high voltage standing wave ratios (VSWR), which is essential for applications that may experience fluctuating load conditions.
  • Integrated ESD Protection: The device incorporates built-in electrostatic discharge (ESD) protection, enhancing its resilience against unexpected electrical discharges.

Applications

  • Cellular base station transmitters
  • RF industrial heating and drying systems
  • Medical applications such as Magnetic Resonance Imaging (MRI) and RF ablation
  • Professional and commercial radio applications

Technical Specifications

Parameter Value Frequency Range 1805 to 1880 MHz Gain 16 dB Efficiency High Ruggedness Yes ESD Protection Integrated

The AFT18S260W31GSR3 by NXP is a testament to cutting-edge RF power technology, offering a blend of performance, efficiency, and reliability that is hard to match. Its robust design and versatile nature make it an excellent choice for designers and engineers looking to push the boundaries of RF applications.

You May Also Be Interested in

Hitachi, Ltd
Silicon N-Channel MOS FET UHF Power Amplifier
Need more? Email Us
Toshiba Semiconductor and Storage
Switching Voltage Regulators
Lowest to $5.4227
Rohm Semiconductor
1.5V Drive Pch MOSFET
Lowest to $5.3026
SANYO Semiconductor (U.S.A) Corporation
Ultrahigh-Speed Switching Applications
Lowest to $27.0651
Hitachi, Ltd
Silicon P Channel MOS FET High Speed Switching
Lowest to $1.4264
Infineon Technologies
OptiMOSTM Power-MOSFET
Lowest to $0.7540
Toshiba Semiconductor and Storage
Switching Regulator Applications
Lowest to $1.6817
NXP / Nexperia
N-channel TrenchMOS FET Rev. 01 — 4 October 2010
Lowest to $6.6447
Panjit
20V N-Channel Enhancement Mode MOSFET – ESD Protected
Lowest to $0.0508

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $212.0896 $212.0896
2+ $190.1493 $380.2986
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 500 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess