EN
  • EN
  • DE

AFT20P140-4WNR3

Part No AFT20P140-4WNR3
Manufacturer NXP / Nexperia
Catalog Transistors - FETs, MOSFETs - RF
Description FET RF 2CH 65V 1.91GHZ OM780-4 / Trans RF MOSFET N-CH 65V 5-Pin OM-780 T/R
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer NXP
Packaging Reel package
Transistor Type LDMOS (Dual)
Frequency 1.88GHz ~ 1.91GHz
Gain 17.8dB
Voltage - Test 28V
Current - Test 500mA
Power - Output 24W
Voltage Rating DC 65V
Package OM780-4
Manufacturer Package OM780-4
Win Source Part Number 768326-AFT20P140-4WNR3
Popularity Medium
Supply and Demand Status Limited
Family Name AFT20P140-4WN
Introduction Date March 14, 2013
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian AFT20P140-4WNR3 CAD Model

Description

Introducing the AFT20P140-4WNR3 Power Transistor from NXP

The AFT20P140-4WNR3 is a cutting-edge RF power LDMOS transistor designed by NXP Semiconductors, a leader in high-performance mixed-signal electronics. This advanced transistor is specifically engineered for use in RF power amplifiers across a wide range of applications, including but not limited to broadcast, industrial, mobile radio, and ISM (Industrial, Scientific, and Medical) band applications.

Key Features of the AFT20P140-4WNR3

  • High Performance: With an operating frequency range of 1.8-2000 MHz, this versatile transistor is capable of delivering exceptional performance across various frequencies, making it suitable for a multitude of RF applications.
  • Power Efficiency: The AFT20P140-4WNR3 boasts an excellent power gain, with a typical performance of 18.5 dB gain at 1800 MHz, ensuring high efficiency in power amplification tasks.
  • Robust Thermal Design: Designed with a thermally-enhanced package, this transistor offers outstanding thermal performance, ensuring reliability and longevity even under high-temperature operating conditions.
  • Durability: NXP's AFT20P140-4WNR3 is constructed to withstand a high VSWR (Voltage Standing Wave Ratio), which means it is resilient to mismatches in impedance that can occur in various RF applications.

Applications

The AFT20P140-4WNR3 is ideally suited for a range of applications including:

  • Broadcast transmitters for both analog and digital audio/video broadcasting.
  • Industrial applications such as laser generation, plasma generation, and RF heating.
  • Professional mobile radio systems used by emergency services, transportation, and security services.
  • ISM band applications that require robust and efficient RF power amplification.

Product Specifications

The AFT20P140-4WNR3 is encapsulated in an over-molded plastic package and offers a high level of integration for a compact and efficient design. With a 28 V supply voltage, it provides excellent ruggedness and a high output power of 140 W CW. Its leading-edge LDMOS technology ensures a reliable and high-performance solution for RF power amplification needs.

For manufacturers and designers looking for a reliable and efficient transistor capable of delivering high power with minimal distortion, the AFT20P140-4WNR3 from NXP is an exceptional choice that combines performance, durability, and versatility.

You May Also Be Interested in

NXP / Nexperia
TrenchMOS logic level FET
Lowest to $18.5481
Fairchild/ON Semiconductor
200V N-Channel MOSFET
Need more? Email Us
Zetex Semiconductors
20V P-CHANNEL ENHANCEMENT MODE MOSFET
Lowest to $0.5047
Rohm Semiconductor
1.5V Drive Pch MOSFET
Lowest to $5.3026
Alpha & Omega Semiconductor Inc.
250V,20A N-Channel MOSFET
Lowest to $0.3708
Analog Devices Inc.
Dual 5 A, 20 V Synchronous Step-Down
Need more? Email Us
Rohm Semiconductor
Pch -45V -2.0A Power MOSFET
Lowest to $0.2691
Vishay
N-Channel 200-V (D-S) 175C MOSFET
Lowest to $2.7120
Toshiba Semiconductor and Storage
Switching Voltage Regulators
Lowest to $5.4227

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $69.9444 $69.9444
2+ $67.7587 $135.5174
3+ $65.5729 $196.7187
4+ $63.3871 $253.5484
6+ $56.8299 $340.9794
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,300 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess