EN
  • EN
  • DE

BUK7K6R2-40EX

Part No BUK7K6R2-40EX
Manufacturer Nexperia USA Inc.
Catalog Transistors - FETs, MOSFETs - RF
Description MOSFET 2N-CH 40V 40A 56LFPAK / Trans MOSFET N-CH 40V 40A Automotive 8-Pin LFPAK-D T/R
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer Nexperia USA Inc.
Packaging Reel package
FET Type 2 N-Channel (Dual)
FET Feature Standard
Drain Source Voltage 40V
Current - Continuous Drain (Id) @ 25°C 40A
Rds On (Maximum) @ Id, Vgs 5.8 mOhm @ 20A, 10V
Vgs(th) (Maximum) @ Id 4V @ 1mA
Gate Charge (Qg) (Maximum) @ Vgs 32.3nC @ 10V
Input Capacitance (Ciss) (Maximum) @ Vds 2210pF @ 25V
Power - Max 68W
Operating Temperature Range -55°C ~ 175°C (TJ)
Mounting SMD
Package SOT-1205, 8-LFPAK56
Manufacturer Package LFPAK56D
Win Source Part Number 770662-BUK7K6R2-40EX
Popularity Medium
Supply and Demand Status Limited
Quantity per package 1,500
Family Name BUK7K6R2-40E
ECCN EAR99
Country of Origin Philippines
Halogen Free Compliant
Estimated EOL Date 2027
Ultra Librarian 3D Model Ultra Librarian BUK7K6R2-40EX CAD Model

Description

The Nexperia USA Inc. BUK7K6R2-40EX is a dual N-channel FET type discrete semiconductor product that operates on a standard feature.

  • Package: SOT-1205, 8-LFPAK56
  • Mounting Type: Surface Mount Device (SMD)
  • Drain Source Voltage: 40V
  • Vgs(th): Maximum 4V @ 1mA
  • Gate Charge (Qg): Maximum 32.3nC @ 10V
  • Input Capacitance (Ciss): Maximum 2210pF @ 25V
  • Rds On (Maximum) @ Id, Vgs: 5.8 mOhm @ 20A, 10V
  • Current Continuous Drain (Id): 40A @ 25°C
  • Applications: Motor control, power management, battery protection
  • Compliance: Halogen-free
  • Estimated EOL Date: 2027

You May Also Be Interested in

Rohm Semiconductor
Switching (-30V,-4.0A)
Lowest to $6.7475
Hitachi, Ltd
Silicon N-Channel MOS FET UHF Power Amplifier
Need more? Email Us
Infineon Technologies
OptiMOSTM Power-MOSFET
Lowest to $0.7540
Rohm Semiconductor
4V Drive Nch MOS FET
Lowest to $0.0439
Analog Devices Inc.
Dual 5 A, 20 V Synchronous Step-Down
Need more? Email Us
NXP / Nexperia
TrenchMOS logic level FET
Lowest to $18.5481
Infineon Technologies
Increased MOSFET dv/dt ruggedness
Lowest to $8.2310
Rohm Semiconductor
Pch -45V -2.0A Power MOSFET
Lowest to $0.2691
Renesas Electronics America
Build in Biasing Circuit MOS FET IC UHF RF Amplifier
Lowest to $7.5410

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.8016
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.5438 $54.0330
80+ $1.2667 $101.3360
125+ $1.2271 $153.3875
170+ $1.1875 $201.8750
220+ $1.1479 $252.5380
295+ $1.0292 $303.6140
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,590 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess