EN
  • EN
  • DE

AFT20S015NR1

Part No AFT20S015NR1
Manufacturer NXP / Nexperia
Catalog Transistors - FETs, MOSFETs - RF
Description FET RF 65V 2.17GHZ TO270-2 / Trans RF MOSFET N-CH 65V 3-Pin TO-270 T/R
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer NXP
Packaging Reel package
Transistor Type LDMOS
Frequency 2.17GHz
Gain 17.6dB
Voltage - Test 28V
Current - Test 132mA
Power - Output 1.5W
Voltage Rating DC 65V
Package TO-270AA
Manufacturer Package TO-270-2
Win Source Part Number 768328-AFT20S015NR1
Popularity Medium
Supply and Demand Status Limited
Family Name AFT20S015NR1
Introduction Date March 30, 2013
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian AFT20S015NR1 CAD Model

Description

The AFT20S015NR1 is a state-of-the-art RF power LDMOS transistor designed and manufactured by NXP Semiconductors, a leader in the field of high-performance mixed-signal electronics. This device is specifically engineered to deliver exceptional performance in a wide range of applications, including but not limited to, RF energy, industrial, scientific, and medical (ISM) applications.

Key Features

  • Frequency Range: The AFT20S015NR1 operates efficiently over a broad frequency range, making it highly versatile for various RF applications.
  • High Output Power: It is capable of delivering an impressive output power, which ensures strong signal transmission and reliable operation in demanding environments.
  • Efficiency: The transistor is designed for high efficiency, which not only conserves energy but also reduces the thermal load, extending the product's life.
  • Robustness: NXP's commitment to quality means that the AFT20S015NR1 is built to withstand tough conditions, ensuring long-term reliability and performance.
  • Integrated ESD Protection: With built-in electrostatic discharge protection, the device is safeguarded against sudden voltage spikes, enhancing its durability.

Applications

The AFT20S015NR1 is ideally suited for applications in the ISM bands, which include RF heating, medical diagnostics and treatment, plasma generation, laser excitation, and industrial drying processes. Its robustness and efficiency also make it an excellent choice for amateur radio equipment and general-purpose RF applications.

Technical Specifications

Parameter Value Technology LDMOS Operating Frequency Range Specific ISM Bands Output Power 15 W Supply Voltage 28 V Efficiency High Package Over-molded Plastic

With its combination of performance, efficiency, and reliability, the AFT20S015NR1 from NXP is an excellent choice for designers looking to create robust and efficient RF systems.

You May Also Be Interested in

SANYO Semiconductor (U.S.A) Corporation
Ultrahigh-Speed Switching Applications
Lowest to $27.0651
Analog Devices Inc.
Dual 5 A, 20 V Synchronous Step-Down
Need more? Email Us
NXP / Nexperia
N-channel dual-gate MOS-FETs
Lowest to $1.1642
NXP / Nexperia
N-channel TrenchMOS FET Rev. 01 — 4 October 2010
Lowest to $6.6447
Infineon Technologies
Increased MOSFET dv/dt ruggedness
Lowest to $8.2310
Panjit
Advanced Trench Process Technology
Lowest to $0.2356
Infineon Technologies
OptiMOSTM Power-MOSFET
Lowest to $0.7540
NEC
MOS FIELD EFFECT TRANSISTOR
Need more? Email Us
Renesas Electronics America
Build in Biasing Circuit MOS FET IC UHF RF Amplifier
Lowest to $7.5410

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $24.6287 $73.8861
6+ $20.2083 $121.2498
9+ $19.5767 $176.1903
13+ $18.9452 $246.2876
16+ $18.3137 $293.0192
22+ $16.4192 $361.2224
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,520 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess