EN
  • EN
  • DE

AFT21S232SR3

Part No AFT21S232SR3
Manufacturer NXP / Nexperia
Catalog Transistors - FETs, MOSFETs - RF
Description FET RF 65V 2.11GHZ NI780S-2 / Trans RF MOSFET N-CH 65V 3-Pin NI-780S T/R
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer NXP
Packaging Reel package
Transistor Type LDMOS
Frequency 2.11GHz
Gain 16.7dB
Voltage - Test 28V
Current - Test 1.5A
Power - Output 50W
Voltage Rating DC 65V
Package NI-780S
Manufacturer Package NI-780S
Win Source Part Number 768331-AFT21S232SR3
Popularity Medium
Supply and Demand Status Limited
Family Name AFT21S230S
Introduction Date September 13, 2012
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian AFT21S232SR3 CAD Model

Description

The AFT21S232SR3 is a state-of-the-art RF power LDMOS transistor designed and manufactured by NXP Semiconductors, a leader in the field of high-performance mixed-signal electronics. This powerful transistor is specifically engineered for RF energy applications, providing an efficient and reliable solution for a wide range of industrial, scientific, and medical (ISM) applications.

Key Features

  • High Efficiency: The AFT21S232SR3 boasts a high drain-source efficiency, which is essential for minimizing power loss and ensuring optimal performance in RF amplification tasks.
  • Wide Frequency Range: With an operational frequency range that covers 2,300 to 2,400 MHz, this transistor is versatile enough to accommodate various ISM band applications.
  • Robust Power Output: This device is capable of delivering an impressive output power, making it suitable for high-power applications that require a robust and consistent power source.
  • Thermal Performance: The AFT21S232SR3 is designed with superior thermal characteristics, ensuring stable operation even under high-temperature conditions.
  • Integrated ESD Protection: Electrostatic discharge protection is built into the device to safeguard against sudden voltage spikes, enhancing the longevity and reliability of the transistor.

Applications

The AFT21S232SR3 is ideal for a variety of applications where high RF power and efficiency are required. Its robust design makes it suitable for:

  • Industrial heating and welding equipment
  • Medical diagnostic and therapeutic devices
  • Scientific research equipment
  • RF plasma lighting
  • Commercial cooking appliances

Quality and Reliability

NXP Semiconductors is committed to delivering high-quality products, and the AFT21S232SR3 is no exception. It is manufactured using advanced LDMOS technology, which is known for its high performance and reliability. Customers can trust the AFT21S232SR3 for consistent operation and long-term durability in their RF energy applications.

Technical Specifications

Parameter Value Frequency Range 2,300 - 2,400 MHz Output Power Specified in datasheet Efficiency High Thermal Performance Excellent ESD Protection Integrated

You May Also Be Interested in

ON Semiconductor
Ultrahigh-Speed Switching Applications
Lowest to $0.4123
NEC
SWITCHING N-CHANNEL POWER MOS FET INDUSTRIAL USE
Lowest to $0.3361
Fairchild/ON Semiconductor
200V N-Channel MOSFET
Need more? Email Us
Toshiba Semiconductor and Storage
Switching Regulator Applications
Lowest to $1.6817
NXP / Nexperia
TrenchMOS logic level FET
Lowest to $18.5481
Rohm Semiconductor
Pch -45V -2.0A Power MOSFET
Lowest to $0.2691
Vishay
N-Channel 200-V (D-S) 175C MOSFET
Lowest to $2.7120
Infineon Technologies
Increased MOSFET dv/dt ruggedness
Lowest to $8.2310
Alpha & Omega Semiconductor Inc.
250V,20A N-Channel MOSFET
Lowest to $0.3708

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess