EN
  • EN
  • DE
  • IT

AHC1G14GV

Part No AHC1G14GV
Manufacturer NXP / Nexperia
Catalog Hard To Find
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 06+
Reference case SOT23-5
Manufacturer NXP
Manufacturer Homepage www.nxp.com
Win Source Part Number 709430-AHC1G14GV
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian AHC1G14GV CAD Model

Description

Introducing the AHC1G14GV from NXP Semiconductors

Discover the power and precision of NXP's AHC1G14GV, a high-performance logic gate that is designed to meet the demanding requirements of modern electronic systems. This advanced single gate IC is part of the AHC (Advanced High-Speed CMOS) family, offering a perfect blend of speed and power efficiency that is essential for today's compact and energy-conscious applications.

Key Features

  • Logic Type: The AHC1G14GV is a single 2-input NAND gate, providing reliable and fast logic operations that are fundamental to complex digital circuits.
  • Package: Encased in a very small leadless package, the 6-XSON, SOT886, which minimizes the footprint on printed circuit boards and is ideal for space-constrained applications.
  • Supply Voltage Range: This device operates over a wide supply voltage range from 2.0V to 5.5V, making it versatile for use in various systems with different power levels.
  • High-Speed Performance: Boasting a typical propagation delay of only 4.5 ns, the AHC1G14GV ensures swift processing that is crucial for high-speed computing and signal processing tasks.
  • Low Power Consumption: Designed for power-sensitive applications, it has a low power dissipation with a maximum ICC of only 2 µA, reducing the overall energy consumption of your system.
  • Operating Temperature: The device can operate within a temperature range of -40°C to +125°C, offering reliable performance under extreme conditions.

Applications

The AHC1G14GV is suitable for a wide array of applications, including:

  • Smartphones and portable electronics
  • Computing and data storage devices
  • Industrial control systems
  • Medical equipment
  • Automotive electronics

With its robust design and high-speed logic processing capabilities, the AHC1G14GV from NXP is a smart choice for designers looking to enhance the performance and efficiency of their electronic products. Whether you're developing the next generation of consumer gadgets or sophisticated industrial machinery, the AHC1G14GV provides the reliability and functionality required to keep your systems at the cutting edge.

You May Also Be Interested in

Analog Devices Inc.
Integrated Synthesizer and VCO
Need more? Email Us
Rochester Electronics
EMBEDDED STORAGE PRODUCT used in everyday office applications 16-Bit Microcontroller
Need more? Email Us
Analog Devices Inc.
12 LVDS/24 CMOS Output Clock Generator with Integrated 2.4 GHz VCO
Lowest to $76.1456
Analog Devices Inc.
Four-Channel Sample-and-Hold Amplifier | IC OPAMP SAMPL/HOLD 4CIRC 16CDIP
Need more? Email Us
Aeroflex Metelics, Division of MACOM
ACT-F2M32A High Speed 64 Megabit Sector Erase FLASH Multichip Module
Need more? Email Us
Texas Instruments
QUADRUPLE 2-INPUT EXCLUSIVE-OR GATE
Need more? Email Us
NEC
NPN SILICON EPITAXIAL TRANSISTOR (DARLINGTON CONNECTION) FOR LOW-FREQUENCY POWER AMPLIFIERS AND LOW-SPEED HIGH-CURRENT SWITCHING
Need more? Email Us
Analog Devices Inc.
250 MHz Demodulating Logarithmic Amplifier | IC OPAMP LOGARITHMIC 1CIRC 20DIP
Lowest to $80.3614
Analog Devices Inc.
2.5 V to 5.5 V, 230 A, Parallel Interface Dual Voltage-Output 8-/10-/12-Bit DACs
Lowest to $27.0257

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
55+ $1.1053 $60.7915
130+ $0.9078 $118.0140
200+ $0.8790 $175.8000
275+ $0.8501 $233.7775
355+ $0.8224 $291.9520
475+ $0.7369 $350.0275
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 16,000 pieces
MOQ: 55 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess