EN
  • EN
  • DE

AMS1117CD-ADJ

Part No AMS1117CD-ADJ
Manufacturer NXP / Nexperia
Catalog PMIC - Voltage Regulators - Linear
Description TO-252-3L LINEAR VOLTAGE REGULAT
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
Mfr NXP
Package Tape & Reel
Product Status Active
Output Configuration Positive
Output Type Adjustable
Number of Regulators 1
Voltage - Input (Max) 12V
Voltage - Output (Min/Fixed) 1.25V
Voltage - Output (Max) 10.8V
Voltage Dropout (Max) 1.3V @ 1A
Current - Output 1A
Current - Quiescent (Iq) 10 mA
PSRR 75dB (120Hz)
Control Features Current Limit
Protection Features Over Temperature
Temperature Range - Operating -40°C ~ 125°C (TJ)
Mounting Type Surface Mount
Package / Case TO-252-3, DPak (2 Leads + Tab), SC-63
Supplier Device Package TO-252 (DPAK)
Standard Package 2,500 pcs
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 817105-AMS1117CD-ADJ
Ultra Librarian 3D Model Ultra Librarian AMS1117CD-ADJ CAD Model

Description

The AMS1117CD-ADJ from NXP Semiconductors is a versatile and reliable adjustable voltage regulator designed to cater to a wide array of applications requiring voltage regulation. This component is part of the AMS1117 series, known for its efficiency and stability in providing a regulated output voltage. The adjustable version allows for a custom output voltage that can be set using external resistors, making it particularly useful for specialized electronic designs.

Key Features

  • Adjustable Output Voltage: The AMS1117CD-ADJ provides an adjustable output voltage ranging from 1.25V to a maximum dictated by the input voltage, allowing for flexibility in various circuit designs.
  • High Efficiency: With a low dropout voltage typically at 1.3V at full load, this regulator maintains high efficiency even at lower input-output voltage differentials.
  • Current Limiting and Thermal Protection: The device includes built-in current limiting and thermal shutdown features to protect your circuitry from overcurrent events and excessive heat.
  • Low Quiescent Current: The AMS1117CD-ADJ offers a low quiescent current, making it suitable for battery-powered applications where power conservation is critical.
  • Wide Input Voltage Range: This regulator can handle a wide range of input voltages, making it a versatile choice for various power supply scenarios.
  • Package Options: Available in a compact SOT-223 package, the AMS1117CD-ADJ is ideal for space-constrained applications.

Applications

The AMS1117CD-ADJ is well-suited for a variety of applications, including but not limited to:

  • High-efficiency linear power supplies
  • Battery chargers
  • Graphics cards
  • Motherboards
  • Portable electronics
  • Point-of-load regulators in distributed power systems

Technical Specifications

Parameter Value
Output Voltage Range 1.25V to (VIN - VDROP)
Dropout Voltage 1.3V at full load (typical)
Output Current Up to 800mA
Package Type SOT-223
Operating Temperature -40°C to +125°C

With its adjustable output and robust protection features, the NXP AMS1117CD-ADJ is an excellent choice for designers seeking a dependable voltage regulation solution.

You May Also Be Interested in

Texas Instruments
LP38693-ADJ 500mA Low Dropout CMOS Linear Regulators with Adjustable Output Stable with Ceramic Output Capacitors | IC REG LIN POS ADJ 500MA 6WSON
Lowest to $0.7597
Microchip Technology
IC REG LDO 3.3V 0.15A TSOT23-5
Need more? Email Us
Microchip Technology
IC REG LDO ADJ 3A TO220-5
Lowest to $3.2924
Texas Instruments
IC REG LDO ADJ 1A 8SON
Lowest to $0.8516
Microchip Technology
IC REG LDO 1.6V/3.3V 10MLF
Need more? Email Us
SII Semiconductor Corporation
IC REG LDO 3.7V 1A SOT23-5
Lowest to $0.8277
Analog Devices Inc.
1 A, Low Dropout, CMOS Linear Regulator
Lowest to $3.3897
Linear Technology
IC REG LDO ADJ 0.15A 8SOIC
Need more? Email Us
Infineon Technologies
IC REG LDO 5V 0.4A TO220-7
Lowest to $3.6071

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519

Pricing & Ordering

Quantity Unit Price Ext. Price
910+ $0.0552 $50.2320
2,210+ $0.0453 $100.1130
3,420+ $0.0439 $150.1380
4,710+ $0.0425 $200.1750
6,100+ $0.0410 $250.1000
8,155+ $0.0368 $300.1040
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 40,190 pieces
MOQ: 910 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess