EN
  • EN
  • DE

AP3800TT

Part No AP3800TT
Manufacturer NXP / Nexperia
Catalog Miscellaneous
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer NXP
Popularity Low
Supply and Demand Status Limited
Win Source Part Number 817342-AP3800TT
Ultra Librarian 3D Model Ultra Librarian AP3800TT CAD Model

Description

The NXP AP3800TT is a cutting-edge power management integrated circuit (PMIC) designed to cater to the demanding requirements of modern electronic devices. This versatile and efficient IC is engineered to provide a reliable power solution for a wide range of applications, ensuring optimal performance and energy management.

Key Features

  • High Efficiency: The AP3800TT is built with efficiency in mind, featuring a low quiescent current and minimal power loss during operation, which makes it ideal for battery-powered applications where energy conservation is crucial.
  • Multiple Output Configurations: It offers a variety of output configurations, including adjustable and fixed options, to accommodate different voltage requirements for various components within a system.
  • Integrated Protection Circuits: Safety is a priority with the AP3800TT, as it includes over-current, over-temperature, and under-voltage lockout protection circuits to prevent damage to the device and the system it powers.
  • Compact Design: The small footprint of the AP3800TT makes it suitable for space-constrained applications, allowing designers to minimize the size of their power management solutions without compromising on performance.

Applications

The versatility of the NXP AP3800TT allows it to be utilized in a multitude of applications, including but not limited to:

  • Portable and wearable electronics
  • Smart home devices
  • Industrial control systems
  • Automotive modules
  • Healthcare and medical equipment

Technical Specifications

With its advanced technical specifications, the AP3800TT delivers a robust and adaptable power management solution. Key technical aspects include:

  • Voltage input range tailored for versatility
  • Precise voltage output regulation for stable power supply
  • Low standby power consumption to extend battery life
  • High switching frequency to reduce the size of external components

The NXP AP3800TT is a testament to NXP's commitment to providing innovative and reliable solutions for power management challenges. Its integration of efficiency, compact design, and protection features make it an excellent choice for designers looking to enhance the performance and longevity of their electronic products.

You May Also Be Interested in

Advantech Corp
4-SLOT DISTRIBUTED DA&C SYSTEM B
Need more? Email Us
Triplett Test Equipment and Tools
8" ULTRA-COMPACT LED MONITOR
Need more? Email Us
Enocean
PUSHBUTTON TRANSMITTER MODULE / Pushbutton Transmitter Module
Need more? Email Us
Honeywell
HEX NUT 5/8-18 / 5/8"-18 Hex Nut
Need more? Email Us
Honeywell
TEMP PROBE IMMERSION NTC / Thermistor Temperature Sensor -40°C ~ 150°C Connector
Lowest to $28.1531
Advantech Corp
19" SXGA OPEN FRAME MONITOR 350
Need more? Email Us
Altech corporation
PG7 LOCKNUT BLACKPA
Need more? Email Us
Omron
INTERFACE CONVERTER 100-240V / Converter, RS232C/USB to RS-422/485
Need more? Email Us
iBASE Technology
37 ALL-IN-ONE RESIZING DISPLAY W
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess