EN
  • EN
  • DE

ASA048TT/N1,518

Part No ASA048TT/N1,518
Manufacturer NXP / Nexperia
Catalog OEM Parts (A - B)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Compliant
Win Source Part Number 980095-ASA048TT/N1,518
Categories OEM Parts(A-B)
Manufacturer NXP
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian ASA048TT/N1,518 CAD Model

Description

The ASA048TT/N1,518 is a high-performance integrated circuit from NXP Semiconductors, designed for advanced applications in the automotive and industrial sectors. This robust component is built to operate reliably in challenging environments, offering durability and consistent performance.

Key Features

  • High Integration: The ASA048TT/N1,518 integrates multiple functions into a single chip, reducing the need for additional components and saving space on the PCB.
  • Advanced Technology: Utilizing NXP's cutting-edge technology, this product ensures efficient operation with a focus on power management and signal processing.
  • Automotive Grade: Engineered to meet stringent automotive standards, this component is suitable for use in safety-critical systems within vehicles.
  • Temperature Resilience: With an operating temperature range that accommodates extreme conditions, the ASA048TT/N1,518 is designed to maintain functionality in both high and low-temperature environments.
  • Longevity: NXP's commitment to quality means this product is built to last, offering a long operational life and reducing the need for frequent replacements.

Applications

The ASA048TT/N1,518 is versatile enough to be used in a variety of applications, including:

  • Automotive control units
  • Industrial automation systems
  • Power management modules
  • Signal processing units

Specifications

Parameter Value
Package SOT-428
Mounting Type Surface Mount
Operating Temperature -40°C to +125°C
Quality Standard Automotive Grade

Conclusion

The ASA048TT/N1,518 from NXP Semiconductors exemplifies the company's dedication to innovation and quality. With its robust design, advanced features, and suitability for high-demand applications, it stands as an ideal choice for developers seeking reliable and efficient components for their automotive or industrial projects.

You May Also Be Interested in

Generic
Need more? Email Us
Thomas & Betts
Ss A210SS6C U-shape Ftg LEN5-1/8IN
Need more? Email Us
NXP / Nexperia
Need more? Email Us
Murata Electronics North America
Need more? Email Us
Generic
Need more? Email Us
TE Connectivity
Straight Backshell Cmc S.61
Need more? Email Us
CJT Connectors
1.25mm(0.049in) Pitch, Right-Angle Header, Friction Lock, 10 Circuits, Friction Lock, Single Row, UL 94V-0, Tin(Sn)...
Need more? Email Us
CJT Connectors
2.00mm(0.079in) Pitch, Pin Header, Through Hole(DIP), Right-Angel, 12 Circuits, Dual Row, Gold(Au) Plating, Black
Lowest to $0.1642
Agilent(Hewlett-Packard)
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess